Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Reel package
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 6 V
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 6μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-MSOP
Win Source Part Number 780609-LT1720CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1720
Introduction Date October 25, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1720CMS8#TRPBF CAD Model

Description

The LT1720CMS8#TRPBF is a high-speed, dual comparator designed by Linear Technology, which is renowned for its precision and reliability in the electronics industry. This component is particularly suitable for applications requiring fast and accurate voltage comparisons. It is commonly used in signal processing, data communications, and control systems.

Key Features

  • Fast Response Time: With a propagation delay of just 4.5ns, the LT1720CMS8#TRPBF is one of the fastest comparators available, making it ideal for high-speed applications.
  • Low Voltage Operation: It operates from a supply voltage range of 2.7V to 7V, allowing for flexibility in both single and dual supply applications.
  • Dual Comparators: The device includes two independent comparators, which can be used simultaneously for different functions within a system.
  • Low Power Consumption: Despite its high-speed operation, the LT1720CMS8#TRPBF is designed to consume minimal power, enhancing system efficiency.
  • Rail-to-Rail Output: The output stage swings within millivolts of the power supply rails, ensuring maximum dynamic range.
  • Input Offset Voltage: A low input offset voltage minimizes error and increases accuracy in high-precision applications.
  • Overdrive Protection: Inputs can be safely driven beyond the supply rails without damage or phase reversal of the output.

Package and Quality

The LT1720CMS8#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The device is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes.

Applications

This versatile comparator is used in a wide range of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed triggers
  • Analog-to-digital converters (ADC) drivers

With its robust design and high-speed operation, the LT1720CMS8#TRPBF from Linear Technology is a superior choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5988 $50.3952
10+ $10.3375 $103.3750
15+ $10.0144 $150.2160
21+ $9.6914 $203.5194
27+ $9.3683 $252.9441
36+ $8.3992 $302.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,405 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention