Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 30mA
Current - Hold (Ih) (Max) 30mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 076810-ACST830-8GTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACST830-8GTR CAD Model

Description

The ACST830-8GTR from STMicroelectronics is a state-of-the-art triac, designed to manage AC loads with a current capability of up to 8A. This high-performance triac is a member of ST's AC switch family, encapsulated in a DPAK (TO-252) surface-mount package, which not only ensures compactness but also offers enhanced thermal performance.

With a voltage rating of 800V, the ACST830-8GTR is well-suited for handling high and fluctuating voltages, making it an ideal choice for a wide range of applications. These include controlling inductive, resistive, or capacitive loads like motor control circuits, small home appliances, lighting systems, and other domestic or industrial automation tasks where reliability and efficiency are paramount.

One of the key features of the ACST830-8GTR is its high commutation performance, which allows it to turn off safely when a high current is flowing without the need for additional snubber circuits. This not only simplifies circuit design but also reduces component count and cost. Furthermore, the triac offers a high noise immunity and minimal gate trigger current, ensuring it can be driven by microcontrollers or other low-power gate trigger circuits.

The device also boasts a low holding current, making it suitable for applications with low current demands, and ensuring the triac remains off until the intended gate signal is applied. Additionally, the ACST830-8GTR provides overvoltage protection, which is critical for safeguarding the triac and the load from transient voltage spikes that can occur in harsh electrical environments.

In summary, the ACST830-8GTR from STMicroelectronics is a robust, high-performance triac that offers designers a reliable and efficient solution for controlling AC power in a compact, surface-mount package. Its high voltage rating, high commutation capabilities, and protection features make it a versatile component suitable for a diverse array of electrical applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.2558
ECAD model for BTA12-600CW
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $19.6149
ECAD model for Q6008LH4
ShenZhen SlkorMicro Semicon Co. Ltd
600V Two-way thyristor 30mA 20mA TO-220
Lowest to $0.4030
ECAD model for BTA12-600B
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8107 $52.2963
21+ $4.7677 $100.1217
33+ $4.6187 $152.4171
45+ $4.4698 $201.1410
58+ $4.3208 $250.6064
78+ $3.8738 $302.1564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention