Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 150A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 1000 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1093778-S43100BF
Ultra Librarian 3D Model Ultra Librarian S43100BF CAD Model

Description

The S43100BF from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications in various fields. This robust product is a testament to Microchip's commitment to providing advanced solutions that meet the evolving needs of the tech industry.

Key Features

  • High Precision: The S43100BF is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this IC is ideal for battery-powered devices, contributing to longer operational life and reduced environmental impact.
  • Durability: Built to withstand tough conditions, the product is suitable for industrial and automotive applications where reliability is paramount.
  • Integration: The S43100BF is designed to integrate seamlessly with other Microchip components, offering a cohesive ecosystem for your technology solutions.

Applications

The versatility of the S43100BF allows it to be utilized in a wide array of applications. It is particularly well-suited for:

  • Advanced automotive systems
  • Industrial automation
  • Smart home devices
  • Communication infrastructure
  • Consumer electronics

Technical Specifications

The S43100BF boasts an impressive set of technical specifications that make it a top choice for developers and engineers:

  • Operating Voltage: Specified by the manufacturer for optimal performance.
  • Temperature Range: Designed to operate reliably over a broad temperature range.
  • Package Type: Available in a package that ensures ease of integration into various designs.
  • Quality and Reliability: Manufactured to meet Microchip's stringent quality standards.

For detailed technical data and application notes, customers are encouraged to refer to the official Microchip Technology S43100BF datasheet.

Ordering and Availability

Microchip Technology's S43100BF is available for order through their extensive distribution network. Bulk and sample quantities can be requested to meet the needs of both large-scale production and prototype development. The company's customer service and technical support teams are ready to assist with any inquiries regarding this product.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention