Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 300pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 16μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035196-TS7221BILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS7221BILT CAD Model

Description

The TS7221BILT is a high-precision voltage comparator produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to provide a fast and reliable comparison of two input voltages, making it an essential component for a wide range of electronic applications where precise voltage monitoring is critical.

Key Features

  • Low Power Consumption: The TS7221BILT is optimized for low-power operations, making it suitable for battery-powered devices and applications that require energy efficiency.
  • High Precision: With its ability to detect minute differences in voltage levels, this comparator ensures accurate and dependable performance.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages, from 2.7V to 16V, providing flexibility in various circuit designs.
  • Push-Pull Output Stage: The device features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor.
  • Low Input Offset Voltage: Its low input offset voltage minimizes error and increases the precision of the system.
  • Fast Response Time: The TS7221BILT offers a quick response time, which is crucial for applications that require rapid signal processing.

Applications

The versatility of the TS7221BILT allows it to be used in various applications, including:

  • Battery chargers
  • Window comparators
  • Level shifters
  • Relay drivers
  • Multivibrators
  • Analog-to-digital converters

Product Specifications

The TS7221BILT comes in a small 5-pin SOT23-5 package, making it ideal for space-constrained applications. Its operating temperature range is from -40°C to +125°C, ensuring reliable operation under extreme conditions. The device also features an input common-mode voltage range that includes ground, which is particularly useful for single-supply operations.

Conclusion

As a high-performance component from STMicroelectronics, the TS7221BILT voltage comparator stands out for its precision, efficiency, and versatility. Whether it's for industrial, automotive, or consumer electronics, this comparator is engineered to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5335 $66.6875
300+ $0.4378 $131.3400
460+ $0.4243 $195.1780
635+ $0.4105 $260.6675
820+ $0.3968 $325.3760
1,095+ $0.3557 $389.4915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 168,100 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention