EN
  • EN
  • DE

TS912BIN

Part No TS912BIN
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101360-TS912BIN
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS912BIN CAD Model

Description

STMicroelectronics Product TS912BIN Overview

The TS912BIN is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, a global leader in semiconductor solutions. This device is part of their TS912 series, renowned for its robust performance and versatility in various electronic applications.

Key Features

  • Rail-to-Rail Input and Output: The TS912BIN op-amp is capable of rail-to-rail input and output performance, which allows for a wide dynamic range. This feature makes it ideal for working with a broad range of input signals without clipping, ensuring accurate signal amplification and processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the TS912BIN consumes minimal power, making it suitable for battery-powered devices and other applications where power conservation is critical.
  • High Gain Bandwidth: The device offers a high gain bandwidth product, which ensures that it can handle high-frequency signals effectively without compromising on the integrity of the signal amplification.
  • Stable Performance: The TS912BIN is characterized by its stability and low distortion, which is crucial for maintaining signal fidelity in high-precision circuits and systems.

Applications

The TS912BIN is highly versatile and can be used in a wide range of electronic circuits. Some of its typical applications include:

  • Audio processing equipment
  • Sensor signal conditioning
  • Active filters and delay lines
  • Battery-powered devices
  • Data acquisition systems

Technical Specifications

The TS912BIN is offered in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). It has a supply voltage range from 2.7V to 12V, providing flexibility in various supply environments. The operating temperature range of -40°C to +85°C ensures reliable operation across diverse climatic conditions.

Conclusion

In conclusion, the TS912BIN from STMicroelectronics is an exceptional operational amplifier that provides high performance in a compact form factor. Its low power consumption, rail-to-rail input/output, and high gain bandwidth make it an excellent choice for designers looking to create efficient, high-quality electronic systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess