Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 381966-TSA1001IF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA1001IF CAD Model

Description

The TSA1001IF is a cutting-edge audio amplifier product from STMicroelectronics, designed to deliver high-quality sound enhancement for a wide range of audio applications. This integrated circuit is tailored to meet the demands of compact and power-efficient audio systems while providing a rich audio experience for the end-user.

Key Features

  • High-Quality Audio Amplification: The TSA1001IF is engineered to provide clean and powerful audio amplification, ensuring crisp and clear sound output for an immersive listening experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSA1001IF offers exceptional performance without draining power, making it ideal for battery-powered devices.
  • Compact Footprint: Its small form factor is perfect for integration into space-constrained applications, such as portable audio devices, without compromising on performance.
  • Advanced Protection Features: The device includes various protection mechanisms, such as over-temperature and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Easy Integration: The TSA1001IF is designed for ease of integration with a variety of audio sources, supporting a wide range of input types and connection methods.

Applications

The TSA1001IF is versatile and can be employed in numerous audio-related applications. Its primary uses include, but are not limited to:

  • Portable audio players
  • Wireless speakers
  • Home entertainment systems
  • Automotive audio systems
  • Public address systems

Technical Specifications

The TSA1001IF boasts an array of technical specifications that make it an outstanding choice for audio amplification needs:

  • Supply Voltage Range: [Insert specific range]
  • Output Power: [Insert specific power output]
  • Total Harmonic Distortion (THD): [Insert THD value]
  • Signal-to-Noise Ratio (SNR): [Insert SNR value]
  • Operating Temperature Range: [Insert temperature range]

In conclusion, the TSA1001IF from STMicroelectronics represents a blend of performance, efficiency, and compactness, making it an excellent choice for manufacturers and designers looking to elevate the audio experience in their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TYAB0A111127KC(FH)
RF Micro Devices
Lowest to $1.4631
ECAD model for TQM666092
RF Micro Devices
Lowest to $0.2498
ECAD model for TQ9221
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TY9A0A111300KA
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TY9000B010AMGF
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TYCC0A211531KC
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TY9000AC00COGG
NXP / Nexperia
Lowest to $12.8001
ECAD model for TZA1039HL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TYT7DJ4000BUGK

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention