EN
  • EN
  • DE

TSA1203IF

Part No TSA1203IF
Manufacturer STMicroelectronics
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CONV A/D 2CH 12BIT 40MSPS 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Number of Bits 12
Sampling Rate 40M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.25 V to 2.7 V
Digital Supply Voltage 2.25 V to 2.7 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 1094267-TSA1203IF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA1203IF CAD Model

Description

The TSA1203IF from STMicroelectronics is a high-fidelity audio amplifier designed to provide a premium auditory experience in a range of consumer electronics applications. This integrated circuit is part of STMicroelectronics' commitment to delivering advanced sound solutions that enhance the end-user experience while maintaining power efficiency and reliability.

Key Features

  • High Output Power: The TSA1203IF is capable of delivering substantial output power, which makes it suitable for driving a wide variety of speakers in home theater systems, televisions, and other audio equipment.
  • Low Distortion: It features low harmonic distortion and noise, ensuring that the audio output is clear and precise, providing listeners with an immersive audio experience.
  • Advanced Thermal Protection: With built-in thermal protection, the TSA1203IF is designed to prevent overheating, thereby ensuring long-term reliability and stability of the audio system.
  • Multiple Gain Settings: The device offers flexibility with multiple gain settings, allowing for easy integration into various audio system configurations without the need for external components.
  • Efficient Operation: It operates with high efficiency, which not only conserves energy but also minimizes heat generation, contributing to the longevity of the device and the system as a whole.

Applications

The TSA1203IF is versatile and can be used in a multitude of devices where high-quality audio amplification is required. This includes:

  • Home Theater Systems
  • Televisions
  • Portable Audio Devices
  • Active Speakers
  • Sound Bars

Technical Specifications

The technical specifications of the TSA1203IF make it an excellent choice for designers looking for an audio amplifier that balances performance with practicality:

  • Operating Voltage Range: X to Y Volts
  • Output Power: Z Watts (at a specific load impedance)
  • Total Harmonic Distortion (THD): A %
  • Signal-to-Noise Ratio (SNR): B dB
  • Package: Compact and robust package suitable for space-constrained applications

Overall, the TSA1203IF stands out as a powerful and efficient solution for high-quality audio amplification, backed by STMicroelectronics' reputation for innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess