EN
  • EN
  • DE

TSC200IDT

Part No TSC200IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH VOLTAGE, CURRENT SENSE AMPL / Current Sense Amplifier 1 Circuit Open Drain 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type Open Drain
Slew Rate 7V/µs
-3db Bandwidth 1 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 100 µV
Current - Supply 840µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357426-TSC200IDT
Ultra Librarian 3D Model Ultra Librarian TSC200IDT CAD Model

Description

STMicroelectronics TSC200IDT Product Overview

The TSC200IDT is a high-performance current sense amplifier from STMicroelectronics, designed to provide precision voltage-to-current conversion in a variety of applications. This device is part of a family of high-accuracy, low-offset voltage, bidirectional current sense amplifiers that are ideal for automotive and industrial applications where accurate current monitoring is critical.

Key Features

  • Precision Sensing: The TSC200IDT offers a high level of precision with a low offset voltage, making it suitable for sensing small differential voltages across shunt resistors.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, accommodating a variety of use cases and ensuring flexibility in system design.
  • High Bandwidth: With a bandwidth of up to 500 kHz, this current sense amplifier can handle high-speed signals, making it suitable for fast-switching applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for energy-sensitive systems.
  • Bidirectional Sensing: The TSC200IDT is capable of bidirectional current sensing, which means it can accurately measure current in both directions, a feature particularly useful in battery charging and management systems.
  • Robust Design: Its robust design includes ESD protection and is compliant with automotive-grade reliability standards, ensuring performance in harsh environments.
  • Small Package: Available in a small SO-8 package, the TSC200IDT is designed for space-constrained applications.

Applications

The TSC200IDT is versatile and can be used in a range of applications including:

  • Automotive battery management systems
  • Overcurrent protection and monitoring
  • Power management in industrial systems
  • DC/DC converters
  • Motor control applications

With its combination of precision, efficiency, and robustness, the TSC200IDT from STMicroelectronics is an excellent choice for designers looking to implement accurate current sensing in their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess