Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Push-Pull
Slew Rate 3.9V/µs
-3db Bandwidth 750 kHz
Current - Input Bias 35 µA
Voltage - Input Offset 500 µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1350773-TSC2010HYDT
Ultra Librarian 3D Model Ultra Librarian TSC2010HYDT CAD Model

Description

STMicroelectronics TSC2010HYDT Product Overview

The TSC2010HYDT is a high-performance current sense amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This precision amplifier is specifically engineered to accurately measure small differential voltages across shunt resistors, enabling the monitoring of current flow in a variety of applications such as power management systems, battery chargers, and automotive electronics.

Key Features

  • High Accuracy: The TSC2010HYDT offers excellent accuracy and low offset voltage, making it ideal for precision current sensing tasks.
  • Wide Common-Mode Range: This amplifier is capable of operating over a broad common-mode voltage range, accommodating a variety of use cases and ensuring versatility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2010HYDT consumes minimal power, which is critical for battery-powered applications.
  • High Bandwidth: It features a high bandwidth, allowing for fast response times in applications requiring dynamic current monitoring.
  • Multiplexed Gain Selection: The device includes multiple gain settings, which can be easily selected to match the requirements of the measurement task at hand.

Applications

The versatility of the TSC2010HYDT makes it suitable for a wide range of applications, including:

  • Automotive battery management systems
  • Overcurrent protection circuits
  • Power supply units
  • Portable electronics
  • Industrial automation systems

Technical Specifications

The TSC2010HYDT comes in a compact package and offers robust features that cater to stringent technical requirements:

  • Supply Voltage Range: 2.7V to 5.5V
  • Extended Temperature Range: -40°C to +125°C
  • Gain Options: Configurable via external pins
  • Output Type: Rail-to-rail output for maximum dynamic range

With its combination of accuracy, flexibility, and efficiency, the TSC2010HYDT from STMicroelectronics stands out as a superior choice for current sensing solutions in high-demand environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Need more? Email Us
ECAD model for LTC6228IS8#PBF
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $456.4886
ECAD model for LTC6406IUD#PBF
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Analog Devices Inc.
IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Lowest to $8.8713
ECAD model for HMC599ST89E
Analog Devices Inc.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Lowest to $8.0382
ECAD model for AD8574ARUZ-REEL
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8MSOP
Lowest to $12.0609
ECAD model for LTC6229IMS8E#TRPBF
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 12DFN
Lowest to $8.2106
ECAD model for LT1469AIDF#TRPBF
Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8000 $67.2000
33+ $3.9385 $129.9705
51+ $3.8154 $194.5854
71+ $3.6924 $262.1604
91+ $3.5692 $324.7972
122+ $3.2001 $390.4122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 220 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention