EN
  • EN
  • DE

TSH22

Part No TSH22
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH PERFORMANCE DUAL BIPOLAR OPERATINAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274707-TSH22
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TSH22 CAD Model

Description

The TSH22 from STMicroelectronics is a high-performance, dual operational amplifier that is designed to deliver a perfect balance between speed and power consumption. This makes it an ideal choice for a wide range of applications, including signal conditioning, active filtering, and audio pre-amplification.

Key Features

  • Wide Bandwidth: The TSH22 boasts a wide bandwidth of 25MHz, which ensures excellent signal fidelity and responsiveness, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: With a low supply current of just 2.5mA per amplifier, the TSH22 is optimized for power-sensitive designs, ensuring efficient operation without sacrificing performance.
  • High Slew Rate: A high slew rate of 16V/µs allows the TSH22 to handle rapid signal transitions smoothly, which is crucial for maintaining signal integrity in fast-changing environments.
  • Operating Voltage Range: The device operates within a wide supply voltage range from 4V to 16V, providing designers with flexibility in various circuit configurations.
  • Output Short-Circuit Protection: The TSH22 comes with built-in output short-circuit protection, enhancing the reliability and robustness of the device in adverse conditions.
  • Low Distortion: It offers low harmonic distortion, which is essential for high-fidelity audio applications and precision instrumentation.

Applications

  • Audio Processing
  • Active Filtering
  • Signal Conditioning
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Video and Imaging Systems

The TSH22 is available in a variety of packages, including DIP, SO, and TSSOP, providing compatibility with different mounting and space requirements. Its combination of features and performance makes the TSH22 a versatile and effective solution for designers looking to optimize their analog circuits without compromising on quality or efficiency.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Lowest to $4.5685
Altera
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess