EN
  • EN
  • DE

TSH300ILT

Part No TSH300ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 230 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 30μA
Voltage - Input Offset 500μV
Operating Supply Current 15.3mA
Channel Output Current 82mA
Supply Voltage - Operating 4.5 V to 5.5 V, ±2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1114623-TSH300ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH300ILT CAD Model

Description

The TSH300ILT is a high-performance voltage comparator designed by STMicroelectronics, a leader in the semiconductor industry. This device is particularly engineered to offer fast and precise voltage level detection, making it an ideal choice for a wide range of applications that require reliable and quick response times.

Key Features

  • Fast Response Time: The TSH300ILT boasts a rapid response time, ensuring quick transitions and accurate voltage comparison, which is crucial for time-sensitive applications.
  • Low Power Consumption: With its design focused on energy efficiency, this voltage comparator helps in reducing the overall power consumption of the systems it is integrated into, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: The device can operate over a broad range of supply voltages, granting it versatility in various circuit configurations and allowing it to fit seamlessly into multiple electronic systems.
  • Open-Collector Output: The TSH300ILT features an open-collector output, providing the flexibility to connect to different voltage levels and interfaces, which is essential for driving loads or interfacing with other logic levels.

Applications

The TSH300ILT is suitable for a multitude of applications, including but not limited to:

  • Industrial and automation systems
  • Battery chargers and power management modules
  • Threshold detectors and level shifting circuits
  • Window comparators
  • Signal conditioning devices
  • Zero-crossing detectors

Product Specifications

The device comes in a small SOT-23-5 package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliability and performance even under harsh environmental conditions. The TSH300ILT also features a push-pull output stage, eliminating the need for a pull-up resistor and simplifying the design process for engineers.

Conclusion

The TSH300ILT from STMicroelectronics is a robust and reliable component, designed to meet the needs of a wide array of electronic applications. Its fast response time, low power consumption, and flexible operating conditions make it a highly adaptable solution for voltage comparison needs. Whether it's for industrial automation, power management, or signal processing, the TSH300ILT is a comparator that delivers performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8523 $64.8305
80+ $1.5199 $121.5920
120+ $1.4724 $176.6880
165+ $1.4250 $235.1250
210+ $1.3774 $289.2540
285+ $1.2349 $351.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess