EN
  • EN
  • DE

TSH31IN

Part No TSH31IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 55 dB
Gain Bandwidth Product 280 MHz
Input Bias Current 300 pA
Input Offset Voltage (Vos) 15 mV
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3 V
Min Operating Temperature -40 °C
Nominal Supply Current 40 mA
Number of Channels 1
Operating Supply Voltage 6 V
Output Current 100 mA
RoHS Non-Compliant
Slew Rate 300 V/µs
Voltage Gain 58.06 dB
Win Source Part Number 1101420-TSH31IN
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSH31IN CAD Model

Description

Introducing the TSH31IN from STMicroelectronics

The TSH31IN is a cutting-edge operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is tailored for applications that demand high-speed signal processing with minimal distortion, making it an ideal choice for a variety of electronic systems.

Key Features

  • High Slew Rate: The TSH31IN offers a high slew rate, which ensures fast response times in applications requiring rapid signal changes. This makes it suitable for video and high-speed signal processing.
  • Wide Bandwidth: With a broad frequency response, the TSH31IN is capable of handling a wide range of signals, making it versatile for both audio and video applications.
  • Low Distortion: The device is engineered to produce low levels of harmonic distortion, which is crucial for maintaining signal fidelity in high-fidelity audio systems and precision instrumentation.
  • Single Supply Operation: It can operate from a single power supply, which simplifies circuit design and reduces power consumption.
  • Robust Design: The TSH31IN is built to withstand the rigors of industrial environments, featuring a wide operating temperature range and protection against electrostatic discharge (ESD).

Applications

The versatility of the TSH31IN allows it to be used in a variety of applications, including:

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition systems
  • Audio processing equipment
  • Active filters and signal conditioning
  • Test and measurement instruments

Product Specifications

The TSH31IN boasts impressive specifications that make it a top choice for designers:

  • Supply voltage range: 5 V to 15 V
  • Output current: 40 mA
  • Input noise voltage: 4.5 nV/√Hz
  • Operating temperature range: -40°C to +85°C

In conclusion, the TSH31IN from STMicroelectronics is a high-performance operational amplifier that delivers speed, accuracy, and reliability for demanding electronic applications. Its robust design and impressive specifications make it a go-to component for engineers looking to enhance their system's signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess