EN
  • EN
  • DE

TSH345IDT

Part No TSH345IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER TRPL VIDEO HD/SD SO14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 36MHz
Operating Supply Current 44.6mA
Channel Output Current 134mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 035308-TSH345IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH345IDT CAD Model

Description

The TSH345IDT is a high-quality triple video amplifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This integrated circuit is specifically tailored for video applications, providing exceptional performance for driving video signals over long cables and complex video systems.

Key Features

  • High Bandwidth: The TSH345IDT offers a wide bandwidth of 160 MHz (-3dB) which is ideal for high-resolution video processing and ensures minimal signal degradation over extended frequencies.
  • Low Power Consumption: With a typical operating current of just 23 mA, this triple video amplifier is designed for energy-efficient applications, making it suitable for battery-operated devices.
  • High Slew Rate: The device boasts an impressive slew rate of 400 V/μs, facilitating rapid signal transitions and reducing distortion in fast-moving video content.
  • Excellent Video Performance: The TSH345IDT provides high-quality video performance with a differential gain of 0.02% and differential phase of 0.05°, ensuring the integrity of the video signal.

Applications

The versatility of the TSH345IDT makes it suitable for a broad range of video applications, including:

  • Video amplifiers for high-resolution monitors and projectors
  • Cable drivers for video distribution systems
  • Video-on-demand servers
  • Security and surveillance video systems
  • Home theater systems

Package and Quality

The TSH345IDT comes in a compact 14-pin TSSOP package, which allows for a small footprint on the PCB and is compatible with automated assembly processes. STMicroelectronics is committed to delivering high-quality products, and the TSH345IDT is no exception. It is manufactured to meet strict industry standards, ensuring reliability and performance for professional and consumer video applications.

With its combination of high bandwidth, low power consumption, and excellent video performance, the TSH345IDT from STMicroelectronics stands out as a top choice for designers seeking a robust video amplifier solution.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9574 $58.7220
75+ $1.6061 $120.4575
115+ $1.5559 $178.9285
155+ $1.5058 $233.3990
200+ $1.4555 $291.1000
270+ $1.3049 $352.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess