EN
  • EN
  • DE

MC9S08EL16CTL

Part No MC9S08EL16CTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935309997574, 2832-MC9S08EL16CTL
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883880-MC9S08EL16CTL
Ultra Librarian 3D Model Ultra Librarian MC9S08EL16CTL CAD Model

Description

The NXP MC9S08EL16CTL is a highly integrated microcontroller designed for embedded applications requiring a balance between performance and power efficiency. Based on the HCS08 core, this microcontroller operates at a maximum frequency of 40 MHz, offering robust processing capabilities for a wide range of applications.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum bus frequency of 20 MHz.
  • Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycle endurance, ensuring ample space for complex applications and the flexibility for firmware updates.
  • RAM: 1 KB of Random Access Memory (RAM) provides sufficient temporary data storage for real-time operations.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event measurement and control.
  • Communication Interfaces: Includes a Serial Communications Interface (SCI) and an Inter-Integrated Circuit (I²C) bus, facilitating easy integration with peripheral devices and other microcontrollers.
  • Analog-to-Digital Converter: An integrated 12-channel, 10-bit Analog-to-Digital Converter (ADC) allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Supply Voltage: Designed to operate within a supply voltage range of 2.7V to 5.5V, accommodating various power sources and systems.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 32-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The MC9S08EL16CTL is suitable for a broad range of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and medical devices. Its robust feature set and flexible interfacing options make it an ideal choice for designers looking to create sophisticated and reliable embedded systems.

Development Support:

NXP provides comprehensive development support for the MC9S08EL16CTL with software tools, reference designs, and technical documentation to streamline the development process and reduce time to market. Developers can take advantage of the CodeWarrior Development Studio for Microcontrollers, an integrated development environment (IDE) that supports the entire development cycle from coding to debugging.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess