EN
  • EN
  • DE

MAC15SNG

Part No MAC15SNG
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 800V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 15A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 110°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 073222-MAC15SNG
Ultra Librarian 3D Model Ultra Librarian MAC15SNG CAD Model

Description

Introducing the MAC15SNG Triac from ON Semiconductor

The MAC15SNG is a state-of-the-art triac device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This triac is a part of the MAC15 series, which is well-known for its high performance in controlling AC power for a wide range of applications. The MAC15SNG model is specifically engineered to meet the rigorous demands of modern industrial, commercial, and consumer electronics.

Key Features

  • High Blocking Voltage: The MAC15SNG boasts a high blocking voltage of 800V, which makes it suitable for applications requiring high voltage operation.
  • Current Handling: This device is capable of handling currents up to 15A, ensuring reliable performance for heavy-duty operations.
  • Gate Sensitivity: With its sensitive gate, the MAC15SNG can be triggered with low gate currents, offering precise control over the AC power.
  • Surge Capability: It has an excellent surge current capability, which is essential for applications that experience short bursts of high power.
  • Thermal Performance: The triac is designed with superior thermal characteristics, ensuring it operates efficiently even under high temperature conditions.

Applications

The versatility of the MAC15SNG allows it to be used in a variety of applications. Some common uses include:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating controls
  • Static switching
  • AC power control systems

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The MAC15SNG triac is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is designed to meet or exceed industry standards for safety and longevity, making it a trusted choice for engineers and product designers.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the MAC15SNG is created with eco-friendly materials and processes. This commitment helps reduce the ecological footprint of electronic components and supports customers in achieving their sustainability goals.

With its robust design, high performance, and ON Semiconductor's reputation for quality, the MAC15SNG stands out as an excellent choice for those in need of a reliable triac for controlling AC power across various applications.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3167 $63.1670
23+ $5.1825 $119.1975
35+ $5.0208 $175.7280
48+ $4.8591 $233.2368
62+ $4.6974 $291.2388
83+ $4.2111 $349.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess