EN
  • EN
  • DE

MAX4259EEE+

Part No MAX4259EEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2CH 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
-3db Bandwidth 250MHz
Slew Rate 1000 V/μs
Current - Supply 10.9mA
Current - Output / Channel 100mA
Voltage - Supply, Single/Dual (±) ±4.5 V ~ 5.5 V
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 128987-MAX4259EEE+
Ultra Librarian 3D Model Ultra Librarian MAX4259EEE+ CAD Model

Description

Maxim Integrated MAX4259EEE+ Precision Operational Amplifier

The MAX4259EEE+ from Maxim Integrated is a high-precision operational amplifier designed to deliver outstanding performance for a wide range of applications. This op-amp features a combination of low offset voltage, low noise, and high speed, making it an ideal choice for sensor amplifiers, medical equipment, and industrial process controls where accuracy and reliability are paramount.

Key Features

  • Low Offset Voltage: The MAX4259EEE+ boasts a low input offset voltage, which significantly reduces error in amplification, ensuring accurate signal processing and measurement.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the introduction of unwanted signals, preserving the integrity of the original input.
  • High Speed: The device offers a fast slew rate and wide bandwidth, making it suitable for applications that require quick response times and high-frequency operation.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Power-Saving Features: The MAX4259EEE+ includes a shutdown mode that reduces power consumption when the amplifier is not in active use.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range in battery-powered and single-supply applications.

Applications

  • Sensor Signal Conditioning
  • Precision Data Acquisition
  • Medical Instrumentation
  • Industrial Process Control
  • Battery-Powered Devices
  • Analog Filters

The MAX4259EEE+ comes in a compact QSOP-16 package, offering space-saving advantages for dense PCB layouts. Its robust design ensures stable performance over a wide temperature range, making it a reliable choice for both commercial and industrial environments. With Maxim Integrated's reputation for high-quality semiconductor products, the MAX4259EEE+ operational amplifier stands out as a superior component for precision analog applications.

For further details, specifications, and application notes, designers and engineers are encouraged to consult the comprehensive datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Lowest to $4.5864
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0196 $60.2352
29+ $4.1187 $119.4423
44+ $3.9905 $175.5820
60+ $3.8612 $231.6720
78+ $3.7330 $291.1740
104+ $3.3460 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess