EN
  • EN
  • DE

TSH64CDT

Part No TSH64CDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TSH64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-5177-2, 497-5177-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937672-TSH64CDT
Ultra Librarian 3D Model Ultra Librarian TSH64CDT CAD Model

Description

STMicroelectronics TSH64CDT High-Speed Operational Amplifier

The TSH64CDT is a cutting-edge high-speed operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This operational amplifier is tailored for applications demanding high bandwidth and low distortion, making it an ideal choice for video processing, high-speed signal conditioning, and A/D converter driving circuits.

With its impressive slew rate and wide bandwidth, the TSH64CDT ensures rapid signal response, which is crucial for maintaining signal fidelity in high-speed applications. The device is characterized by a high gain bandwidth product of 145 MHz, which guarantees excellent performance for high-frequency signals. Additionally, the slew rate of 100 V/µs enables it to handle rapid changes in input signals without distortion, thus preserving the integrity of the original signal.

The TSH64CDT operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for use in a variety of electronic systems. Its low power consumption is an additional benefit, particularly for battery-operated devices where power efficiency is paramount. The operational amplifier also features a low input offset voltage, which minimizes errors and improves overall system accuracy.

For improved signal quality, the TSH64CDT boasts a low level of total harmonic distortion (THD), which is essential for high-fidelity audio applications and precision instrumentation. The device also includes an output short-circuit protection mechanism, ensuring robustness and reliability in the event of adverse operating conditions.

STMicroelectronics has packaged the TSH64CDT in a tiny 5-pin SOT23, which is perfect for space-constrained applications. This compact form factor, combined with the amplifier's high performance, makes it an excellent choice for designers looking to reduce PCB space without compromising on system performance.

In summary, the TSH64CDT from STMicroelectronics is a high-speed operational amplifier that offers a blend of speed, precision, and low power consumption, all packed in a small footprint. It is an optimal solution for designers who need a high-performance op-amp for their advanced electronic systems.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess