Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Frequency 40MHz to 1GHz
P1dB 8dBm (6.3mW) to 12dBm (15.8mW)
Gain 20dB to 30dB
Noise Figure 4.5dB
RF Type GSM, TDMA, ISM Cordless Phones, AMR
Supply Voltage - Operating 1.5 V to 5 V
Operating Supply Current 33mA to 53mA
Test Frequency 450MHz
Case / Package 8-SOIC
Win Source Part Number 105022-TSH690ID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH690ID CAD Model

Description

STMicroelectronics TSH690ID Operational Amplifier

The TSH690ID from STMicroelectronics is a high-speed operational amplifier that offers a perfect balance of speed and power consumption. Designed for a wide range of applications, this op-amp is particularly suited for video and high-speed signal processing, driving ADCs, and other high-frequency circuits.

Key Features

  • High Slew Rate: With a slew rate of 1600 V/µs, the TSH690ID ensures rapid voltage changes, making it ideal for fast signal processing applications.
  • Wide Bandwidth: The device boasts a gain-bandwidth product of 900 MHz, which is conducive to maintaining signal fidelity through the amplification process.
  • Low Distortion: The operational amplifier features a low level of harmonic distortion, which is critical for maintaining the integrity of the original signal in high-fidelity audio and video applications.
  • Stable Operation: The TSH690ID is designed for stability when driving capacitive loads, which is often a challenge for high-speed op-amps.
  • Supply Voltage Range: The device operates over a broad supply voltage range from 4.5 V to 36 V, allowing for flexibility in various circuit designs.

Applications

The versatile nature of the TSH690ID makes it suitable for a variety of applications, including:

  • Professional video equipment
  • High-speed data acquisition systems
  • Active filters and amplifiers
  • Telecommunication systems
  • ADC drivers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TSH690ID is no exception. It is manufactured to meet the highest standards, ensuring reliable performance even in the most demanding environments. The device is available in an 8-pin SO-8 package, which is widely used and favored for its compact size and ease of integration into various electronic assemblies.

For engineers and designers looking for a high-speed operational amplifier with a good balance of power efficiency and performance, the TSH690ID from STMicroelectronics is an excellent choice that does not disappoint.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
Broadcom Limited
Power Amplifier Module | IC RF AMP LTE 10SMD
Lowest to $3.0322
ECAD model for ACPM-9013-TR1
M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R
Skyworks Solutions Inc.
5GHZ 26DBM PA IN 4X4X0.9MM QFN
Lowest to $2.1904
ECAD model for SE5017L-R
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
ECAD model for SKY77604-11
Broadcom Limited
IC RF AMP ISM 0HZ-1GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-2011-BLKG
Freescale Semiconductor - NXP
IC AMP CDMA 1.9-2.2GHZ TO272WB
Need more? Email Us
ECAD model for MHL19338N

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention