EN
  • EN
  • DE

TSM1011AID

Part No TSM1011AID
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description Constant Voltage and Constant Current Controller for Battery Chargers and Adapters | IC CTRLR CHRGR/ADAPT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.545V
Output Current 1mA
Tolerance ±1%
Parts Input Voltage (V) 4.5V ~ 28V
Supply Current 50mA
Temperature Range - Operating 0°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSM1011
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1274755-TSM1011AID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1011AID CAD Model

Description

Introducing the TSM1011AID Integrated Circuit from STMicroelectronics

The TSM1011AID is a highly integrated solution designed by STMicroelectronics, a leader in semiconductor technology. This versatile IC is specifically engineered to optimize the performance of battery chargers and power adapters, making it an ideal choice for a wide array of applications in the consumer electronics industry.

Key Features

  • Voltage Reference: The TSM1011AID incorporates a precise, low voltage reference unit, ensuring accurate voltage detection and control for the power supply circuit.
  • Operational Amplifiers: Two operational amplifiers are included within the IC, providing flexibility in designing control loops for both voltage and current regulation.
  • Voltage Comparator: A voltage comparator with a threshold set by the voltage reference allows for precise control and monitoring of the output voltage.

Applications

The TSM1011AID is adept at serving a multitude of applications, including:

  • Battery chargers for smartphones, tablets, and other portable devices
  • Power supplies for personal computers and peripherals
  • Switched-mode power supplies (SMPS)
  • Adapters for various consumer electronics

Performance and Efficiency

STMicroelectronics has designed the TSM1011AID with an emphasis on performance and efficiency. The integration of multiple functions within a single chip not only saves space but also simplifies the design process for power supply units. This results in reduced manufacturing costs and enhanced reliability of the final product.

Package and Availability

The TSM1011AID is offered in an 8-pin SO-8 package, which is widely used in the industry and known for its compact footprint. This package ensures compatibility with standard PCB layouts and simplifies the integration process for designers and engineers.

In conclusion, the TSM1011AID from STMicroelectronics is a robust, multi-functional IC that delivers precision and efficiency. Its extensive range of applications and ease of use make it a valuable component for any power management solution. For detailed specifications and application notes, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess