EN
  • EN
  • DE

TSM101AID

Part No TSM101AID
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC CTRLR VOLTAGE/CURRENT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.24V
Output Current 10mA
Tolerance ±1%
Parts Input Voltage (V) 4.5V ~ 32V
Supply Current 2mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSM101
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 757695-TSM101AID
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM101AID CAD Model

Description

Introducing the TSM101AID Integrated Circuit from STMicroelectronics

The TSM101AID is a versatile and precise integrated circuit designed by STMicroelectronics, tailored for effective voltage and current control in various power management applications. This compact and highly integrated device combines two operational amplifiers, a voltage reference, and a current sensing circuit, making it an ideal solution for power supply and battery charger systems.

Key Features

  • Accurate Voltage Reference: The TSM101AID incorporates a precise 2.5V voltage reference with a low temperature coefficient, ensuring stability and accuracy over a wide range of operating conditions.
  • Dual Operational Amplifiers: With two independent op-amps, the device offers flexibility in design, allowing for various configurations such as error amplifiers in power supply feedback loops.
  • Current Sense: The integrated current sensing circuit provides accurate current measurement capabilities, which is essential for overcurrent protection and monitoring in power management systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSM101AID boasts low quiescent current, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2.7V to 36V, accommodating a range of power supplies and battery technologies.

Applications

The versatility of the TSM101AID makes it an excellent choice for a myriad of applications, including:

  • Battery chargers
  • Switching power supplies
  • Power adapters
  • Linear power supplies
  • Motor control systems
  • LED drivers

Package and Availability

The TSM101AID is available in an 8-pin SOIC package, ensuring easy integration into existing designs. Its compact form factor is conducive to space-constrained applications without compromising performance. STMicroelectronics provides comprehensive technical support and documentation, making the design-in process straightforward and efficient.

Whether you are designing a sophisticated power supply unit or a simple battery charger, the TSM101AID from STMicroelectronics offers a reliable and cost-effective solution for your voltage and current control needs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,550 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess