EN
  • EN
  • DE

TSV621AICT

Part No TSV621AICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 420KHZ RRO SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.14 V/μs
Gain Bandwidth Product (GBP) 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 29μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1114809-TSV621AICT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV621AICT CAD Model

Description

TSV621AICT Operational Amplifier from STMicroelectronics

The TSV621AICT is a cutting-edge operational amplifier (op-amp) designed by STMicroelectronics, a leader in semiconductor solutions. This particular model is part of the TSV62x family of op-amps that are known for their low power consumption and high precision, making them ideal for a wide range of applications.

With a supply voltage range of 2.7V to 5.5V, the TSV621AICT is versatile enough to be used in both traditional 5V systems and newer, lower-voltage systems. This single op-amp operates at a low power consumption of just 29 µA, which is particularly beneficial for battery-powered applications where power efficiency is paramount.

The device boasts a low input offset voltage of just 800 µV max, which ensures high accuracy in amplification. Its rail-to-rail input and output capability provides the full dynamic range at the output, which is especially useful in single-supply operations. The TSV621AICT has a gain bandwidth product of 420 kHz and a slew rate of 0.22 V/µs, allowing it to handle a broad spectrum of signals with minimal distortion.

STMicroelectronics has designed the TSV621AICT with robustness in mind. It features an extended temperature range of -40°C to +125°C, making it suitable for harsh environments. The device is also ESD protected, ensuring reliability and longevity even under stressful conditions.

The TSV621AICT comes in a compact 5-pin SOT23-5 package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, making it a preferred choice for designers looking for a high-performance op-amp in a miniature package.

Whether it's being used in sensor interfaces, portable devices, or any other precision analog circuit, the TSV621AICT from STMicroelectronics offers a perfect balance of power efficiency, accuracy, and robustness, solidifying its place as a go-to solution for a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0481 $52.4050
120+ $0.8600 $103.2000
185+ $0.8331 $154.1235
250+ $0.8063 $201.5750
325+ $0.7793 $253.2725
430+ $0.6987 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess