EN
  • EN
  • DE

TSV6294AIPT

Part No TSV6294AIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 800 µV
Current - Supply 29µA
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TSV6294
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1805-TSV6294AIPTCT,497-10458-6,497-10458-2,-497-10458-1,-497-10458-2,497-10458-1,-497-10458-6,1805-TSV6294AIPTDKR,1805-TSV6294AIPTTR
Standard Package 2,500
Win Source Part Number 972451-TSV6294AIPT
Ultra Librarian 3D Model Ultra Librarian TSV6294AIPT CAD Model

Description

The TSV6294AIPT is a state-of-the-art operational amplifier (op-amp) developed by STMicroelectronics, a global leader in semiconductor solutions. This precision op-amp is part of ST's TSV629x family, designed to offer low-power consumption without sacrificing performance, making it ideal for battery-powered applications and energy-efficient designs.

Key Features

  • High Precision: The TSV6294AIPT boasts an excellent input offset voltage, ensuring high accuracy in measurement and control systems.
  • Low Power Consumption: With its low power requirements, this op-amp is perfect for portable devices, extending battery life while maintaining optimal performance.
  • Rail-to-Rail Input and Output: This feature allows the op-amp to operate effectively over a wide range of input voltages, making it versatile for various applications.
  • Wide Bandwidth: The device offers a broad frequency response, suitable for applications requiring fast signal processing.
  • Stability: The TSV6294AIPT is designed to be stable over a range of operating conditions, ensuring reliable performance in diverse environments.

Applications

The versatility of the TSV6294AIPT makes it suitable for a broad array of applications, including:

  • Sensor interfaces
  • Battery-powered and portable devices
  • Analog signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

Technical Specifications

The TSV6294AIPT is offered in a TSSOP14 package, featuring a temperature range from -40°C to +125°C. It has a supply voltage range of 2.7V to 5.5V, which allows for flexibility in different circuit designs. The op-amp also features an extended common-mode voltage range and has a low input bias current, further enhancing its precision capabilities.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSV6294AIPT is manufactured with rigorous quality control and reliability testing procedures, ensuring that it meets the industry's highest standards for performance and durability.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5680 $62.7200
90+ $1.2866 $115.7940
140+ $1.2464 $174.4960
195+ $1.2062 $235.2090
250+ $1.1660 $291.5000
335+ $1.0454 $350.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess