Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1V/µs
Gain Bandwidth Product 2.4 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 800 µV
Current - Supply 50µA
Current - Output / Channel 72 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSV6392
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1339692-TSV6392AIDT
Ultra Librarian 3D Model Ultra Librarian TSV6392AIDT CAD Model

Description

The TSV6392AIDT from STMicroelectronics is a high-performance, dual operational amplifier (op-amp) that is part of the TSV639x family. This op-amp is designed to offer a perfect balance between power consumption and speed, making it an excellent choice for battery-powered applications and systems requiring efficient power management.

Key Features

  • Low Power Consumption: The TSV6392AIDT is optimized for low-power operations, drawing a quiescent current of just 29 µA at 5V, which is ideal for extending battery life in portable devices.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 1.5V to 5.5V, providing design flexibility for various applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.3 MHz, this op-amp is capable of handling a wide range of frequencies, making it suitable for audio processing, filtering, and signal conditioning applications.
  • Rail-to-Rail Input and Output: The TSV6392AIDT features rail-to-rail input and output, which allows for a wider dynamic range and better signal representation, especially in low-voltage applications.
  • Low Input Offset Voltage: It also boasts a low input offset voltage of 800 µV max (at 25°C), ensuring high accuracy in measurement and control systems.

Applications

The versatility of the TSV6392AIDT makes it suitable for a wide array of applications, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Power supply control
  • Audio amplifiers and preamplifiers
  • Analog filters
  • Sensor interfaces
  • Medical instrumentation

Package and Quality

The TSV6392AIDT is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high reliability and performance of the TSV6392AIDT by adhering to stringent quality control measures, making it a reliable choice for both industrial and consumer product designs.

You May Also Be Interested in

Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Texas Instruments
ADVANCED LINCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Lowest to $2.1528
ECAD model for TLV2252AIPWRG4
Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Linear Technology
Active Filter Single Low Pass 4th Order 10MHz 8-Pin SOIC N / Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter | IC OPAMP DIFF 1 CIRCUIT 8SO
Lowest to $10.9200
ECAD model for LT6600IS8-10

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3260 $59.6700
95+ $1.2405 $117.8475
145+ $1.1977 $173.6665
205+ $1.1122 $228.0010
265+ $1.0694 $283.3910
330+ $1.0266 $338.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention