EN
  • EN
  • DE

TSV6392IST

Part No TSV6392IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MINISO / CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1V/µs
Gain Bandwidth Product 2.4 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 50µA
Current - Output / Channel 72 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number TSV6392
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-11451-2,497-11451-1,-497-11451-6,497-11451-6,-497-11451-2,-497-11451-1
Standard Package 4,000
Win Source Part Number 1202287-TSV6392IST
Ultra Librarian 3D Model Ultra Librarian TSV6392IST CAD Model

Description

The TSV6392IST is a high-performance operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is designed to offer a blend of low voltage operation and rail-to-rail input/output, making it an ideal choice for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Low Power Consumption: The TSV6392IST is optimized for low-voltage operations, consuming just 29 μA of supply current per channel, which is perfect for battery-powered applications where power efficiency is critical.
  • Rail-to-Rail Input/Output: Its rail-to-rail input and output capability allow for a wide dynamic range, making the most of the supply voltage range, which is particularly useful in single-supply operations.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of 1.5V to 5.5V, providing versatility in various circuit designs and ensuring compatibility with both low and standard voltage logic levels.
  • Low Input Offset Voltage: With an input offset voltage typically around 800 μV, the TSV6392IST offers precise measurements, which is essential for sensor interfacing and data acquisition systems.
  • Extended Temperature Range: The operational amplifier is designed to work in extended temperature ranges, from -40°C to +125°C, making it reliable for use in harsh environmental conditions.

Applications

The TSV6392IST is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning
  • Analog filters
  • Medical instrumentation
  • Automotive control systems

Package Information

The TSV6392IST comes in a compact, miniaturized 5-pin TSOT-23 package, which is advantageous for space-constrained applications. Its small footprint does not compromise its performance and reliability, making it a preferred choice for designers looking to optimize board space without sacrificing quality.

Conclusion

STMicroelectronics' TSV6392IST operational amplifier is a robust, versatile component that offers excellent performance for a multitude of electronic applications. Its low power consumption, rail-to-rail I/O, and wide operating temperature range make it a highly adaptable solution for today's demanding electronic circuits.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2224 $55.0080
100+ $1.0030 $100.3000
155+ $0.9717 $150.6135
215+ $0.9403 $202.1645
280+ $0.9090 $254.5200
370+ $0.8150 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess