EN
  • EN
  • DE

TSV734IPT

Part No TSV734IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.35V/µs
Gain Bandwidth Product 900 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 200 µV
Current - Supply 58µA (x4 Channels)
Current - Output / Channel 68 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TSV734
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-14080-6,-497-14080-6,497-14080-2,-497-14080-1,497-14080-1,-497-14080-2
Standard Package 2,500
Win Source Part Number 1321065-TSV734IPT
Ultra Librarian 3D Model Ultra Librarian TSV734IPT CAD Model

Description

The TSV734IPT from STMicroelectronics is a cutting-edge precision operational amplifier (op-amp) designed for a wide array of applications. This high-performance device is particularly suited for applications requiring low-voltage operation and power conservation without compromising on accuracy and reliability.

Key Features:

  • Low Power Consumption: With its low-power architecture, the TSV734IPT is an ideal choice for battery-powered devices, ensuring extended operational life and efficiency.
  • Wide Supply Voltage Range: The device operates across a broad supply voltage range from 1.5V to 5.5V, offering versatility in various circuit configurations and compatibility with both digital and analog power supplies.
  • High Accuracy: Precision performance is guaranteed with the TSV734IPT, featuring low input offset voltage and a low temperature coefficient, making it suitable for sensitive applications such as sensor interfaces and control systems.
  • Rail-to-Rail Input and Output: The op-amp provides rail-to-rail input and output capability, allowing for maximum dynamic range which is especially useful in low-voltage operations.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the TSV734IPT is robust and reliable for use in harsh environmental conditions.

Applications:

The versatility of the TSV734IPT makes it suitable for a multitude of applications, including:

  • Portable and battery-powered devices
  • Automotive systems
  • Analog signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Power supply control

Package and Quality:

The TSV734IPT is packaged in a compact TSSOP-14 (Thin Shrink Small Outline Package), which is conducive to space-saving PCB designs. STMicroelectronics ensures high quality and reliability, making the TSV734IPT a trusted choice for professional and industrial applications.

For engineers and designers seeking an op-amp that offers precision, low power, and high integration, the TSV734IPT from STMicroelectronics presents an excellent solution that meets a broad spectrum of design requirements.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2833 $50.2326
54+ $1.8735 $101.1690
83+ $1.8149 $150.6367
114+ $1.7564 $200.2296
148+ $1.6978 $251.2744
198+ $1.5222 $301.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess