EN
  • EN
  • DE

TSH73CDT

Part No TSH73CDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 65MHZ RRO 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 3
Output Type Rail-to-Rail
Slew Rate 118 V/μs
Gain Bandwidth Product (GBP) 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 9.8mA
Channel Output Current 55mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 035311-TSH73CDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSH73CDT CAD Model

Description

Introducing the TSH73CDT Operational Amplifier from STMicroelectronics

The TSH73CDT is a versatile and high-performance operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This operational amplifier is part of the TSH73 series and is engineered to provide a perfect blend of speed and precision, making it an ideal choice for a wide range of applications, including signal conditioning, active filtering, and data acquisition systems.

The TSH73CDT is a triple operational amplifier chip that boasts a large bandwidth of 70MHz coupled with a fast slew rate of 20V/µs, ensuring that signals are amplified with minimal distortion and high fidelity. This makes it particularly well-suited for audio processing, video signal amplification, and high-speed communication systems where signal integrity is paramount.

One of the standout features of the TSH73CDT is its low noise performance, with a typical voltage noise density of just 4.5nV/√Hz at 1kHz. This low noise characteristic ensures that the amplified signals remain clean and free from unwanted interference, making it an excellent choice for precision applications such as medical instrumentation and high-quality audio equipment.

The device operates from a single supply voltage ranging from 2.7V to 12V, or dual supplies of ±1.35V to ±6V, providing flexibility in various circuit designs. Its rail-to-rail output stage allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.

Another advantage of the TSH73CDT is its robust design. It features an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments. The operational amplifier comes in a compact SO-8 package, which is ideal for space-constrained applications.

Whether you are designing professional audio equipment, precision measurement devices, or high-speed communication systems, the TSH73CDT from STMicroelectronics offers the performance and reliability you need to deliver top-notch results. Its combination of speed, precision, and low noise makes it a go-to component for engineers and designers seeking to enhance their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to €72.0917
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to €1.1982
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to €22.6311
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to €2.3963
Texas Instruments
OPA892DR
Lowest to €7.1888
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to €13.3124
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to €0.9825
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to €66.0307
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.9745 €53.5995
135+ €0.7996 €107.9496
205+ €0.7747 €158.8038
285+ €0.7497 €213.6584
365+ €0.7248 €264.5506
490+ €0.6497 €318.3486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,555 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess