EN
  • EN
  • DE

TSV992AIYST

Part No TSV992AIYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 100 µV
Current - Supply 820µA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number TSV992
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-10822-2,-497-10822-1,497-10822-6,-497-10822-6,497-10822-2,497-10822-1
Standard Package 4,000
Win Source Part Number 1321701-TSV992AIYST
Ultra Librarian 3D Model Ultra Librarian TSV992AIYST CAD Model

Description

Product Overview: TSV992AIYST from STMicroelectronics

The TSV992AIYST is a state-of-the-art operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader. This precision op-amp is part of ST's TSV99x series, which is known for its low-voltage operation and power efficiency. The TSV992AIYST is an ideal choice for a wide range of applications, including sensor signal conditioning, active filtering, and low-power audio amplification.

Key Features

  • Low Power Consumption: One of the standout features of the TSV992AIYST is its low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Precision: It offers excellent accuracy and stability, which is crucial for precision instrumentation and measurement systems.
  • Rail-to-Rail Input and Output: The op-amp supports rail-to-rail input and output, which allows for a wide dynamic range and is particularly useful in single-supply operations.
  • Low Input Offset Voltage: Its low input offset voltage ensures minimal error in signal amplification, which is vital for high-precision tasks.
  • Extended Temperature Range: The device is designed to operate over a wide temperature range, ensuring reliability and performance in varying environmental conditions.

Applications

The TSV992AIYST is versatile and can be used in numerous applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Analog signal conditioning
  • Automotive electronics
  • Audio electronics

Technical Specifications

With a supply voltage range of 2.7V to 5.5V, the TSV992AIYST operates efficiently in low-voltage environments. It features a typical input offset voltage of 800 µV and a low input bias current. The op-amp also boasts a gain bandwidth product of 8 MHz and a phase margin of 60 degrees, which contribute to its stable and responsive performance.

In summary, the TSV992AIYST from STMicroelectronics is a high-performance, low-power operational amplifier that offers precision, reliability, and versatility for a broad spectrum of applications. Its technical prowess is matched by its operational efficiency, making it a top choice for designers and engineers seeking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1420 $62.8100
125+ $0.9371 $117.1375
195+ $0.9078 $177.0210
265+ $0.8785 $232.8025
345+ $0.8492 $292.9740
460+ $0.7614 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess