Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 1.5V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 50nA
Voltage - Input Offset 500μV
Supply Current 1.4mA
Current - Output / Channel 23mA
Supply Voltage , Single/Dual (±) 6V ~ 30V, ±3V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS514
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274393-TS514AID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS514AID CAD Model

Description

Overview of Product TS514AID from STMicroelectronics

The TS514AID is a high-performance operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This op-amp is part of the TS514 series, which is known for providing excellent speed-power consumption trade-offs, making it a versatile choice for a wide range of applications.

Key Features

  • High Output Current: The TS514AID is capable of delivering a high output current, which is ideal for driving heavy loads.
  • Wide Bandwidth: With a large bandwidth, this op-amp can handle a broad range of frequencies, making it suitable for high-speed signal processing applications.
  • Low Distortion: It offers low harmonic distortion, ensuring signal integrity and quality in audio and other sensitive applications.
  • Single or Dual Supply Operation: The flexibility to operate on either a single or dual power supply enhances the TS514AID's adaptability to different circuit designs.

Applications

The TS514AID is designed to cater to a diverse set of needs and is commonly used in:

  • Audio processing circuits
  • Active filters
  • Signal conditioning
  • Analog to digital converters
  • Industrial control systems

Technical Specifications

  • Power Supply Voltages: ±2.5V to ±15V or +5V to +30V when using a single supply.
  • Output Current: Capable of delivering a substantial amount of current to drive various loads.
  • Slew Rate: Fast slew rate for responsive signal processing.
  • Package: Available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

With its robust design and excellent performance characteristics, the TS514AID operational amplifier from STMicroelectronics is an exceptional choice for designers seeking a reliable and efficient component for their electronic designs. Its ability to operate across a wide range of temperatures and power supply conditions makes it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Linear Technology
Quad Precision Op Amp
Need more? Email Us
ECAD model for LT1014ACN
Texas Instruments
IC OPAMP GP 1.1MHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O 15.5V Automotive 5-Pin SOT-23 T/R
Lowest to $1.3845
ECAD model for LMC7101QM5X/NOPB
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.1655
ECAD model for RS621KXF
Intersil
IC OPAMP GP 2MHZ RRO 8MSOP / Op Amp Dual Micropower Amplifier R-R I/O 5.5V 8-Pin MSOP Tube
Lowest to $0.8660
ECAD model for ISL28213FUZ
Intersil
IC OPAMP GP 1MHZ 8SOIC / Op Amp Single Low Noise Amplifier ±20V/40V 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for ISL28107FBZ-T7A
Linear Integrated Systems
Precision, 100UA Gain Selectable Amplifier
Lowest to $22.1591
ECAD model for LT1991AIMS
Maxim Integrated
IC OPAMP GP 480KHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7621ACSA+
Maxim Integrated
IC OPAMP GP 1.4MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7611BCSA+
ON Semiconductor
IC OPAMP ZERO-DRIFT 1 CIRC SC88A / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Lowest to $0.7940
ECAD model for NCV333ASQ3T2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6933 $67.3325
59+ $2.2094 $130.3546
91+ $2.1409 $194.8219
125+ $2.0723 $259.0375
162+ $2.0024 $324.3888
217+ $1.7955 $389.6235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention