Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series ULx200xA
Package Tube
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number ULN2003
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1253222-ULN2003D1
Ultra Librarian 3D Model Ultra Librarian ULN2003D1 CAD Model

Description

The ULN2003D1 from STMicroelectronics is a robust and versatile Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is particularly well-suited for applications that require driving high-current loads such as motors, relays, and solenoids from digital control circuits found in microprocessor-based systems.

Key Features

  • Seven Darlington Arrays: The ULN2003D1 contains seven open-collector Darlington pairs with common emitters, allowing for the control of seven separate outputs simultaneously.
  • High Voltage Outputs: With an output voltage rating of 50V, the device can handle a broad range of power loads.
  • High Current Capability: Each channel is capable of sourcing up to 500mA, making it ideal for driving a wide array of high-power components.
  • Integrated Suppression Diodes: Suppression diodes are included for inductive load driving and are connected across the output to the common terminal, providing protection against voltage spikes.
  • Wide Operating Voltage: The ULN2003D1 operates efficiently with input logic voltages from 5V to 24V, catering to a variety of logic levels and making it suitable for TTL, CMOS, PMOS, and NMOS logic families.
  • Output Clamp Diodes: Inputs and outputs are equipped with clamp diodes for transient suppression and to ensure the reliability of the device during normal operation.

Applications

The ULN2003D1 is an essential component in numerous applications, including:

  • Relay Drivers
  • Stepper and DC Motor Controllers
  • LED Displays and Signage
  • Line Drivers
  • Logic Buffers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the ULN2003D1 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demanding conditions of industrial and consumer applications. With its robust design and the ability to drive multiple high-current loads, the ULN2003D1 is an ideal solution for designers looking to create efficient and reliable interfacing circuits.

You May Also Be Interested in

Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2435
ECAD model for AP22916CCA4-7
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6 / Power Switch/Driver 1:1 P-Channel 1A SOT-23-6
Lowest to $1.0164
ECAD model for MIC2033-10AYM6-TR
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Texas Instruments
36-V, 8-M, 1-CH SMART HIGH-SIDE
Lowest to $3.2418
ECAD model for TPS27SA08CPWPR
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
Infineon Technologies
Smart High-Side NMOS-Power Switch
Lowest to $1.8484
ECAD model for ITS4200S-ME-P
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $3.5910
ECAD model for VN5T016AH-E
Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1558 $50.6350
785+ $0.1278 $100.3230
1,215+ $0.1238 $150.4170
1,670+ $0.1198 $200.0660
2,160+ $0.1159 $250.3440
2,890+ $0.1039 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 69,000 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention