Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 2.25W
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 1116381-ULN2805A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2805A CAD Model

Description

The ULN2805A from STMicroelectronics is a high-voltage, high-current Darlington transistor array designed to interface between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is ideal for driving a wide array of loads such as relays, solenoids, stepper motors, and other high-current or high-voltage devices in a variety of industrial, consumer, and computing applications.

Key Features

  • High Voltage Outputs: The ULN2805A can handle output voltages up to 50V, making it suitable for interfacing with a wide range of high voltage applications.
  • High Current Capability: With an output current of 500mA per channel, and a peak current of 600mA, this array can drive many high-power components.
  • Eight Darlington Pairs: Each IC contains eight Darlington pairs with common emitter and open-collector outputs, providing ample channels for multiple device control.
  • Input Compatible with Various Types of Logic: The inputs are compatible with popular logic levels, allowing for direct interfacing with TTL, 5V CMOS, and other standard logic families.
  • Integrated Suppression Diodes: Built-in diodes for back EMF suppression are provided for inductive loads, enhancing the reliability of the circuitry.
  • Output Clamp Diodes: Clamp diodes are included for switching inductive loads and to handle transient voltage spikes.

Applications

The versatility of the ULN2805A makes it an excellent choice for a variety of applications, including:

  • Relay Drivers
  • Stepper Motor Controllers
  • LED Displays / LED Matrix Drivers
  • Line Drivers
  • Logic Buffers

Technical Specifications

Parameter Value Output Voltage (max) 50V Output Current (per channel) 500mA Peak Output Current 600mA Input Voltage 5V Number of Channels 8

Whether you're designing a complex industrial system or a simple DIY project, the ULN2805A provides the power and reliability needed to drive your high-current loads with ease. Trust STMicroelectronics for quality components that enhance the performance and durability of your electronic designs.

You May Also Be Interested in

STMicroelectronics
Darlington Transistor Array 7-Channel 50V 500mA 16-SOIC
Lowest to $0.1327
ECAD model for ULN2003D1013T
STMicroelectronics
7-Channel Darlington Driver 16-SOIC
Lowest to $0.2829
ECAD model for ULN2001D1013
Nexperia USA Inc.
TRANS 2PNP 40V 100MA 6-TSOP
Lowest to $0.3286
ECAD model for PIMT1,115
Toshiba Semiconductor and Storage
Transistor Array 8-Channel Sink Driver 50V 500mA 18-SOL
Lowest to $4.4657
ECAD model for TBD62084AFWG
STMicroelectronics
Darlington Transistor Array 7-Ch 50V 500mA 16-Pin SOIC
Lowest to $0.1327
ECAD model for ULN2003D1013
Rohm Semiconductor
TRANS 2NPN DUAL 50V 150MA SMT6
Lowest to $0.1648
ECAD model for IMX1T108
Nexperia USA Inc.
TRANS 2NPN 60V 1A 6HUSON
Need more? Email Us
ECAD model for PBSS4160PAN,115
Nexperia USA Inc.
TRANS 2NPN 60V 2A 6HUSON
Need more? Email Us
ECAD model for PBSS4260PAN,115
Texas Instruments
Darlington Transistor Array 7-Channel 50V 500mA 16-TSSOP
Lowest to $1.0420
ECAD model for ULN2003LVPW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention