EN
  • EN
  • DE

UPSD3233B-40T6

Part No UPSD3233B-40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8032 CISC 160KB Flash 5V 52-Pin LQFP Tray / IC MCU 8BIT 160KB FLASH 52TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 37
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 52-TQFP
Win Source Part Number 106153-UPSD3233B-40T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UPSD3233
Introduction Date March 23, 1998
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPSD3233B-40T6 CAD Model

Description

STMicroelectronics UPSD3233B-40T6 Microcontroller

The UPSD3233B-40T6 is a highly integrated and feature-rich microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This microcontroller is part of the uPSD3200 series, which is known for its dual-bank Flash architecture and comprehensive peripheral set, providing developers with a flexible and powerful platform for product development.

Key Features

  • High-Performance Core: At the heart of the UPSD3233B-40T6 is an 8-bit 8051-compatible microcontroller core that operates at up to 40MHz, delivering the processing power required for demanding applications.
  • Dual-Bank Flash Memory: The device comes equipped with 288KB of Flash memory, organized into two independent banks. This feature allows for in-application programming and firmware updates without interrupting the execution of your application, enhancing reliability and reducing downtime.
  • SRAM: It includes 16KB of internal SRAM, providing ample space for data storage and manipulation.
  • Advanced Peripherals: A variety of built-in peripherals are available, including multiple 16-bit timers, a PWM unit, and a serial interface, which simplifies design and reduces the need for external components.
  • Flexible I/O: The UPSD3233B-40T6 offers a rich set of 52 GPIO (General-Purpose Input/Output) pins, which are highly configurable to meet the specific needs of your application.
  • USB Functionality: With integrated USB 1.1 functionality, this microcontroller can easily connect to computers and other USB-enabled devices, providing a versatile interface for communication and control.

Applications

The UPSD3233B-40T6 is suited for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Communication devices
  • Home automation

STMicroelectronics' commitment to quality and innovation is evident in the UPSD3233B-40T6 microcontroller, making it an ideal choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess