EN
  • EN
  • DE

USBULC6-2F7

Part No USBULC6-2F7
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 4FLIPCHIP  /  Clamp Ipp Tvs Diode Surface Mount 4-FlipChip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series USB, Transil™
Package Tape & Reel
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.5V
Power - Peak Pulse 50W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 200MHz ~ 3GHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XFBGA
Supplier Device Package 4-FlipChip
Base Product Number USBUL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names USBULC6-2F7-ND,497-15161-6,497-15161-1,-497-15161-6,497-15161-2,-497-15161-2,-497-15161-1
Standard Package 14,000
Win Source Part Number 1141871-USBULC6-2F7
Ultra Librarian 3D Model Ultra Librarian USBULC6-2F7 CAD Model

Description

STMicroelectronics USBULC6-2F7 Low Capacitance ESD Protection

The USBULC6-2F7 from STMicroelectronics is a cutting-edge ESD protection device designed to safeguard high-speed data lines from the damaging effects of Electrostatic Discharge (ESD). This highly integrated component is specifically engineered for USB 2.0 and other high-speed data interfaces, making it an essential component for modern electronic devices that require reliable data transmission.

With its ultra-low capacitance, the USBULC6-2F7 ensures that signal integrity is maintained, providing high levels of protection without compromising data speeds. This makes it an ideal solution for applications such as smartphones, tablets, and other portable devices where performance and miniaturization are critical.

The device features two data line protection channels, which not only protect against ESD strikes but also against electrical over-stress (EOS) conditions, thus ensuring the longevity and reliability of the protected components. The USBULC6-2F7 is capable of withstanding ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, which is a testament to its robustness in harsh environments.

STMicroelectronics has packaged the USBULC6-2F7 in a compact SOT-666 package, which is not only space-saving but also allows for easy integration into PCB designs. The small form factor contributes to the miniaturization of the end product without compromising on the protection capabilities.

Moreover, the USBULC6-2F7 is characterized by a very low leakage current, which is beneficial for battery-powered devices as it helps in extending battery life. The device also offers a low clamping voltage, which is crucial for protecting sensitive electronics from voltage spikes that may occur during an ESD event.

In summary, the STMicroelectronics USBULC6-2F7 is a state-of-the-art ESD protection solution that combines high performance with practical design considerations. Its low capacitance, robust protection levels, and compact size make it an excellent choice for designers looking to enhance the durability and reliability of their high-speed data interfaces.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0926 $57.8750
1,520+ $0.0762 $115.8240
2,355+ $0.0737 $173.5635
3,245+ $0.0713 $231.3685
4,190+ $0.0690 $289.1100
5,610+ $0.0618 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess