Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel
Status Obsolete
Data Rate 115.2kbs (SIR)
Supply Voltage (V) 2.7V ~ 5.5V
Idle Current, Typ at 25°C 200nA
Link Range, Low Power 20cm, 1m
Orientation Side View
Temperature Range - Operating -10°C ~ 70°C
Size 10.0mm x 4.4mm x 3.5mm
Standards IrPHY 1.4
Shutdown Yes
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714300-GP2W1001YP0F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP2W1001YP0F CAD Model

Description

The Sharp Microelectronics GP2W1001YP0F is an obsolete product used in sensors and transducers.

  • Manufacturer: Sharp Microelectronics
  • Category: Sensors and Transducers
  • Packaging: Reel
  • Orientation: Side View
  • Size: 10.0mm x 4.4mm x 3.5mm
  • Data Rate: 115.2kbs (SIR)
  • Supply and Demand Status: Balanced
  • Shutdown Feature: Yes
  • Operating Temperature: -10°C ~ 70°C
  • Status: Obsolete

You May Also Be Interested in

Rohm Semiconductor
IRDA TX/RX 0.1152Mbps 2.8V 8-Pin RSLP T/R / MODULE IRDA 115.2KBPS 8SMD
Lowest to $3.1408
ECAD model for RPM871-E4A
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $12.7174
ECAD model for HSDL-3208-002
Others
Lowest to $3.2741
ECAD model for HSDL-1000#005
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3202#011
Broadcom Limited
Lowest to $11.2403
ECAD model for HSDL-1100#S07
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
Others
Lowest to $3.2741
ECAD model for HSDL-1000#101
Others
Need more? Email Us
ECAD model for HSDL-1000
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD
Lowest to $2.2392
ECAD model for RPM872-E4A

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention