EN
  • EN
  • DE

VB027(6)-11-E

Part No VB027(6)-11-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC COIL DRIVER PAR 5PENTAWATTHV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface Parallel
Voltage - Load 4.5 V ~ 5.5 V
Features Status Flag
Fault Protection Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package Pentawatt-5 HV (Bent and Staggered Leads)
Manufacturer Package 5-PENTAWATT HV
Win Source Part Number 799008-VB027(6)-11-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VB027(6)-11-E CAD Model

Description

Product Overview: VB027(6)-11-E by STMicroelectronics

The VB027(6)-11-E is a high-performance voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This voltage regulator is specifically engineered to provide a stable and precise voltage supply, making it an essential component for a wide range of electronic applications.

Key Features

  • High Voltage Capability: The VB027(6)-11-E is capable of handling high input voltages, making it suitable for applications that require a robust voltage regulation solution.
  • Low Dropout Voltage: With its low dropout voltage feature, this regulator ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
  • Thermal Protection: It includes built-in thermal protection to safeguard the device against overheating, ensuring reliable performance and longevity.
  • Current Limiting: The device offers an integrated current limiting function that prevents damage from overcurrent conditions, enhancing the safety of your electronic systems.
  • Wide Operating Temperature Range: The VB027(6)-11-E is designed to operate effectively across a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The VB027(6)-11-E voltage regulator is ideal for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The VB027(6)-11-E is no exception, as it is built with the highest standards of quality and reliability in mind. Whether for commercial, industrial, or automotive use, this voltage regulator is designed to perform consistently and reliably over time, ensuring that your electronic devices function smoothly.

Conclusion

In summary, the VB027(6)-11-E from STMicroelectronics is a top-tier voltage regulator that offers excellent voltage stability, thermal protection, and current limiting features. Its ability to operate in a wide range of temperatures and handle high input voltages makes it a versatile choice for many electronic applications. With STMicroelectronics' reputation for quality, you can trust the VB027(6)-11-E to be a dependable component in your power management systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess