EN
  • EN
  • DE
  • IT

VIPER013BLS

Part No VIPER013BLS
Manufacturer STMicroelectronics
Catalog OEM Souring
Description PMIC Power Management ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462708-VIPER013BLS
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 8V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 8W
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features EN, Soft Start
Operating Temperature -40°C ~ 150°C (TJ)
Grade -
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian VIPER013BLS CAD Model

Description

The VIPER013BLS by STMicroelectronics is a Power Management IC (PMIC) designed to provide efficient and reliable power solutions across a variety of electronic applications. This component is part of STMicroelectronics' esteemed VIPER series, known for their ability to deliver high energy efficiency and system reliability. The VIPER013BLS is tailored for applications requiring a compact, high-performance power supply solution, including switch-mode power supplies (SMPS) and power adapters. It integrates features such as protection mechanisms against over-current, over-voltage, and thermal overload, ensuring safety and durability in operation. This PMIC is an excellent choice for designers and engineers focused on developing energy-efficient power systems for consumer electronics, IT equipment, and smart home devices. STMicroelectronics' commitment to innovation and sustainability is reflected in the VIPER013BLS, making it a leading solution for powering today's and tomorrow's electronic products.

You May Also Be Interested in

STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0568 $52.8400
120+ $0.8672 $104.0640
180+ $0.8401 $151.2180
250+ $0.8130 $203.2500
320+ $0.7859 $251.4880
430+ $0.7046 $302.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess