Products specifications Report Issue?

Reference Date Code 1229+
Reference case DIP-10
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 735711-VIPER37L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER37L CAD Model

Description

Product Overview: VIPER37L by STMicroelectronics

The VIPER37L from STMicroelectronics is a high-performance, low-power off-line switched-mode power supply (SMPS) primary switcher, designed for a wide range of applications. This versatile component is part of the VIPerPlus family, which is known for its energy-efficient solutions and robustness in power supply designs.

One of the key features of the VIPER37L is its ability to operate over a wide supply voltage range, making it suitable for various AC/DC converter applications. It incorporates an 800V avalanche-rugged power section, a PWM operation at 60 kHz with a frequency jittering feature for lower EMI, and a stand-by mode that reduces the power consumption to less than 30mW at 265VAC. This makes the VIPER37L an excellent choice for applications that require high energy efficiency and low standby power consumption.

The device integrates multiple protection features, including overload protection, overvoltage protection, and thermal shutdown with automatic restart. These features ensure that the power supply remains safe and reliable under a variety of conditions, thereby protecting both the power supply itself and the end application from potential damage.

With its built-in high-voltage startup circuit, the VIPER37L ensures a consistent startup and operation even under fluctuations in the input voltage. The device is also equipped with a current limiting function, which is adjustable via an external resistor, providing designers with flexibility in controlling the inrush current during the startup phase.

Designed for flexibility, the VIPER37L can be used in a broad range of applications, including adapters, chargers, STBs, DVD players, auxiliary power supplies for appliances, and industrial power supplies. Its compact size and minimal external component requirement make it an ideal choice for space-constrained applications.

In summary, the VIPER37L by STMicroelectronics is a reliable and efficient solution for power supply designs, offering a combination of performance, protection features, and design flexibility that is well-suited for a wide array of electronic devices and applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0462 $52.6006
31+ $3.3200 $102.9200
47+ $3.2163 $151.1661
65+ $3.1125 $202.3125
84+ $3.0088 $252.7392
112+ $2.6975 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention