EN
  • EN
  • DE
  • IT

VIPER53ESP-E

Part No VIPER53ESP-E
Manufacturer STMicroelectronics
Catalog OEM Souring
Description OFF line Primary Swtch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468753-VIPER53ESP-E
Manufacturer STMicroelectronics
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11.5V
Voltage - Supply (Vcc/Vdd) 8.4V ~ 19V
Frequency - Switching Up to 300kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start
Operating Temperature -40°C ~ 150°C (TC)
Grade -
Package / Case PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian VIPER53ESP-E CAD Model

Description

The VIPER53ESP-E off-line primary switch developed by STMicroelectronics is an integrated switcher designed for a compact and efficient power conversion solution. It integrates a PWM controller and a 500V MOSFET in one package, aimed at simplifying the design of a wide range of power supplies. With its OFF-Line Primary Swtch capability, it is particularly well-suited for applications requiring direct conversion from mains voltage to a lower DC voltage without the need for an intermediate DC bus. The VIPER53ESP-E is designed for a variety of applications including adapters, chargers, and stand-by power supplies, offering flexibility in its operating modes to accommodate for the best efficiency depending on the load requirements. With features like adjustable operating frequency, multiple protection circuits including Overload Protection, Overvoltage Protection, and Thermal Shutdown, it ensures safe and reliable operation over a wide range of conditions. The VIPER53ESP-E's integrated nature and advanced features make it a compelling choice for designers looking to optimize power density and efficiency in their power supply designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.1210
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Abracon LLC
Crystals 48.00 MHZ 10PF SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4695 $70.9390
4+ $29.1032 $116.4128
6+ $28.1938 $169.1628
9+ $27.2843 $245.5587
11+ $26.3748 $290.1228
15+ $23.6463 $354.6945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess