EN
  • EN
  • DE

VIPER53SPTR-E

Part No VIPER53SPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLBACK 10POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Converter Offline Flyback Topology Up to 300kHz 10-PowerSO
Manufacturer STMicroelectronics
Series VIPER™
Package Reel - TR
Supply Voltage 8.4V ~ 19V
Operating Temperature Range -40°C ~ 150°C (TC)
Mounting Surface Mount
Package PowerSO-10 Exposed Bottom Pad
Case / Package 10-PowerSO
Family Name VIPER53
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number VIPER53SPTRE, 497-6173-1, 497-6173-2, 497-6173-6
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938657-VIPER53SPTR-E
Ultra Librarian 3D Model Ultra Librarian VIPER53SPTR-E CAD Model

Description

STMicroelectronics VIPER53SPTR-E - High Voltage Converter

The VIPER53SPTR-E from STMicroelectronics is an integrated high voltage converter that combines a dedicated current mode PWM controller with a high voltage Power MOSFET on the same silicon chip. This product is designed to offer a compact and efficient solution for offline power supplies.

Key Features:

  • Integrated Power MOSFET: The device includes a high voltage Power MOSFET with rugged avalanche characteristics, ensuring robust performance for a wide range of applications.
  • Adjustable Oscillator Frequency: The oscillator frequency can be adjusted up to 200 kHz, allowing flexibility in designing the power supply.
  • Current Mode Control: The PWM controller operates in current mode for improved transient response and simplified loop stabilization.
  • Multiple Protection Features: VIPER53SPTR-E is equipped with Over Voltage Protection (OVP), Over Current Protection (OCP), Thermal Shutdown (TSD), and Hiccup Mode, enhancing the safety and reliability of the application.
  • Low Standby Power Consumption: Designed for energy efficiency, the device ensures low standby power consumption, making it suitable for applications requiring compliance with energy-saving standards.
  • Soft Start Capability: The soft-start feature minimizes the stress on the power components during startup.

Applications:

The VIPER53SPTR-E is particularly suited for switched-mode power supplies (SMPS), including:

  • Adapters and chargers for consumer electronics
  • Auxiliary power supplies for home appliances
  • Standby and auxiliary power supplies for industrial systems

Package and Availability:

The VIPER53SPTR-E is available in a Pentawatt package, which is designed to offer a compact footprint while maintaining good thermal performance. This product is available and can be ordered in tape and reel packaging, facilitating its use in high-volume manufacturing environments.

With its combination of features and protections, the VIPER53SPTR-E from STMicroelectronics represents a reliable and versatile solution for a wide range of high voltage power conversion applications.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3687 $52.4244
28+ $3.5846 $100.3688
44+ $3.4726 $152.7944
60+ $3.3606 $201.6360
77+ $3.2486 $250.1422
104+ $2.9125 $302.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess