EN
  • EN
  • DE

INN2003K-TL

Part No INN2003K-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 15W 16ESOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback, Secondary Side SR
Duty Cycle 60%
Frequency - Switching 100kHz
Power (Watts) 12W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 85°C (TA)
Case / Package eSOP-R16B
Mounting Surface Mount
Win Source Part Number 1045604-INN2003K-TL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian INN2003K-TL CAD Model

Description

The Power Integrations INN2003K-TL is an isolated integrated circuit that comes in a surface mount package.

  • Manufacturer: Power Integrations
  • Product Name: INN2003K-TL
  • Type: Isolated Integrated Circuit
  • Mounting Type: Surface Mount
  • Power Output: 12W
  • Voltage Breakdown: 650V
  • Topology: Flyback, Secondary Side SR
  • Duty Cycle: 60%
  • Frequency Switching: 100kHz
  • Fault Protection: Current Limiting, Over Temperature, and Over Voltage
  • Status: Active
  • Category: Integrated Circuits
  • Supply and Demand: Sufficient
  • Case/Package: eSOP-R16B
  • Control Operating Temperature: -40°C to 85°C (TA)

You May Also Be Interested in

Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2185 $60.9250
120+ $0.9999 $119.9880
180+ $0.9686 $174.3480
250+ $0.9374 $234.3500
320+ $0.9061 $289.9520
430+ $0.8124 $349.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,227 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess