EN
  • EN
  • DE

VK05CFLTR-E

Part No VK05CFLTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC ELECTRONIC DRIVER CFL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL Driver
Operating Supply Current 1.5A
Current - Output Source/Sink 1.5A
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 134349-VK05CFLTR-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VK05CFLTR-E CAD Model

Description

STMicroelectronics VK05CFLTR-E Product Overview

The VK05CFLTR-E is an innovative component designed by STMicroelectronics, a global semiconductor leader renowned for its commitment to delivering cutting-edge technology. This product is part of the company's extensive portfolio of electronic components that cater to a wide array of applications, from industrial to automotive, and consumer electronics.

Key Features

  • High Performance: The VK05CFLTR-E is engineered to deliver top-notch performance, ensuring efficient operation and reliability for the end-user's application.
  • Robust Design: Built to withstand harsh conditions, this product offers a durable solution that maintains its functionality in a variety of environments.
  • Energy Efficient: In line with STMicroelectronics' commitment to sustainability, the VK05CFLTR-E is designed for energy efficiency, reducing the overall power consumption of the systems it is integrated into.
  • Easy Integration: The component is made with ease of integration in mind, featuring a compact form factor and compatibility with standard manufacturing processes.

Applications

The versatility of the VK05CFLTR-E allows it to be used in a multitude of applications, including:

  • Automotive systems, where durability and performance are critical.
  • Industrial machinery, for reliable operation under demanding conditions.
  • Consumer electronics, to enhance the efficiency and longevity of devices.
  • Energy management solutions, where power efficiency is paramount.

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability, and the VK05CFLTR-E is no exception. It is manufactured using state-of-the-art processes and rigorously tested to ensure it meets the company's stringent criteria for performance and durability.

Support and Resources

Customers choosing the VK05CFLTR-E benefit from STMicroelectronics' comprehensive support network. Technical documentation, application notes, and design resources are readily available to assist in the seamless integration of the product into various applications. Additionally, the company's technical support team is on hand to provide expert advice and assistance when needed.

With its blend of performance, efficiency, and reliability, the VK05CFLTR-E from STMicroelectronics represents a smart choice for designers and engineers looking to enhance their systems with a high-quality electronic component.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7990 $59.9250
180+ $0.6556 $118.0080
275+ $0.6352 $174.6800
380+ $0.6146 $233.5480
490+ $0.5941 $291.1090
655+ $0.5327 $348.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess