Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 6V ~ 26V
Supply Voltage Not Required
Current - Output (Maximum) 20A
Rds On 60mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Family Part Number VN16
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279464-VN16B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN16B CAD Model

Description

The VN16B from STMicroelectronics is a robust and versatile high-side driver designed for automotive and industrial applications. This device is part of the VIPower™ M0-3 family and is specifically engineered to drive inductive, resistive, or capacitive loads with one side connected to ground. The VN16B is an ideal choice for managing a wide range of high-power applications where reliability and efficiency are paramount.

Key Features

  • High-Side Switch: The VN16B operates as a high-side switch, which allows for safe driving of the load with respect to ground. This is particularly useful in applications where ground disturbances cannot be tolerated.
  • Current Limitation: The device offers a built-in current limiter to protect against overcurrent conditions, ensuring the longevity and reliability of both the driver and the system it controls.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, which is critical in high-power applications where thermal management is a concern.
  • Load Dump Protection: The VN16B is equipped with load dump voltage protection, safeguarding the device from transient excess voltage events, a common issue in automotive power systems.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for feedback on the state of the device and the load, facilitating system monitoring and maintenance.

Applications

The VN16B is suitable for a variety of applications, including but not limited to:

  • Automotive systems such as lights, heaters, and motors
  • Industrial control systems
  • Smart power distribution systems
  • Solenoid and valve controls

Technical Specifications

The VN16B offers a load current capability typically up to 15 A, with an operating voltage range from 5.5 V to 36 V. The device is housed in a PowerSSO-16 package, which provides a compact footprint while allowing for efficient heat dissipation.

With its robust design and comprehensive feature set, the VN16B from STMicroelectronics is a reliable solution for designers looking to implement high-side drivers in their automotive or industrial applications.

You May Also Be Interested in

Infineon Technologies
IC DVR CURR SENSE PROG D2PAK-5 / Smart High-Side Current Limit Switch
Need more? Email Us
ECAD model for IR3314
Infineon Technologies
IC SW IPS 1CH HIGH SIDE D2PAK-5
Lowest to $9.1636
ECAD model for IPS6031S
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
Infineon Technologies
IC MOSFET PWR SW SGL 12A 8-SOIC
Lowest to $9.6826
ECAD model for IPS031GTR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
Infineon Technologies
IC SWITCH IPS 1CH HI SIDE D2PAK
Lowest to $4.0497
ECAD model for IPS7091STRLPBF
Infineon Technologies
IC SWITCH IPS HIGH SIDE 8-SOIC
Lowest to $23.4587
ECAD model for IPS7091GTRPBF
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention