EN
  • EN
  • DE
Part No VN31
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ISO HIGH SIDE SMART POWER SOLID STATE RELAY | IC SSR HIGHSIDE PENTAWATT5 VERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 26V
Supply Voltage Not Required
Current - Output (Maximum) 31A
Rds On 30mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Supplier Device Package 5-PENTAWATT
Family Part Number VN31
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1279490-VN31
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN31 CAD Model

Description

STMicroelectronics Product VN31 Overview

The VN31, from the reputable semiconductor manufacturer STMicroelectronics, is a robust and versatile component designed for a range of automotive and industrial applications. This device is part of a series of high-side switches, which are well-known for their reliability and efficiency in controlling various loads with a high degree of precision.

Key Features

  • High-Side Switch: The VN31 is designed to switch electronic loads through a high-side configuration, which offers protection against short circuits and ensures safer operation within electrical systems.
  • Current Control: It boasts an accurate and adjustable current limit, allowing it to cater to the needs of different loads and prevent damage caused by overcurrent conditions.
  • Thermal Protection: With built-in thermal shutdown, the VN31 automatically turns off in the event of overheating, ensuring the protection of both the switch and the load it controls.
  • Diagnostic Features: Equipped with diagnostic capabilities, the VN31 provides feedback on various parameters such as load status and fault conditions, enabling easier maintenance and troubleshooting.
  • Voltage Range: The device operates over a wide voltage range, making it suitable for various automotive and industrial voltage standards.

Applications

The VN31 is ideal for driving resistive, inductive, and capacitive loads. Its application scope includes, but is not limited to:

  • Automotive lighting systems
  • Control of solenoids and valves
  • Power distribution modules

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN31 is designed with the robustness required for automotive-grade components, meeting stringent industry standards for performance and reliability. Users can expect a product that not only enhances the functionality of their systems but also contributes to overall safety and longevity.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the official STMicroelectronics datasheets and product documentation available on their website.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess