EN
  • EN
  • DE

VN340SP13TR

Part No VN340SP13TR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description Power Switch Hi Side 0.7A 10-Pin(10+2Tab) PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Nominal Supply Current 6 mA
Number of Outputs 4
Number of Pins 10
Operating Supply Voltage 36 V
Output Current 700 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1014462-VN340SP13TR
Categories Interface - Specialized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN340SP13TR CAD Model

Description

STMicroelectronics VN340SP13TR High-Side Driver

The VN340SP13TR is a robust high-side driver designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the VIPower M0-3 family and is tailored for driving resistive or inductive loads with one side connected to ground. Automotive applications such as driving bulbs, solenoids, or motors are among the typical uses for this high-side driver, thanks to its rugged design and reliable performance.

Constructed with ST's proprietary VIPower technology, the VN340SP13TR offers a smart solution for power management. It integrates vertical current flow power MOSFET technology with intelligent circuitry to provide enhanced protection features and diagnostic capabilities. This integration allows for efficient power handling and control, making it an ideal choice for space-constrained applications.

The VN340SP13TR is housed in a PowerSSO-12 package, which is known for its compact footprint and excellent thermal performance. The device operates over a wide voltage range from 5.5 V to 36 V, ensuring versatility across different applications. It also has an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Key features of the VN340SP13TR include:

  • Current limitation and thermal shutdown with auto-restart to protect against overload and overheating
  • Open-load detection in OFF state, ensuring safety and reliability in the event of disconnection
  • Loss of ground and loss of VCC protections
  • Very low standby current to minimize power consumption when not in active use
  • Compliance with the most stringent automotive standards for EMC requirements

In addition to these features, the VN340SP13TR offers a status feedback pin that provides a diagnostic output that can be interfaced with microcontrollers or other control units. This feedback enables real-time monitoring of the load status, which is crucial for systems that require high reliability and prompt response to fault conditions.

Overall, the VN340SP13TR from STMicroelectronics is a sophisticated and reliable solution for designers who require a high-side switch with advanced protection features, diagnostic capabilities, and efficient power handling in a compact package.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess