EN
  • EN
  • DE

VN5010AK

Part No VN5010AK
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SSOP24
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716970-VN5010AK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5010AK CAD Model

Description

STMicroelectronics VN5010AK High-Side Driver

The VN5010AK is an advanced high-side driver manufactured by STMicroelectronics, tailored for automotive and industrial applications. This robust device is designed to interface between the low-power logic circuits and high-power loads. The VN5010AK is a member of ST's VIPower M0-3 family, which is renowned for its reliability and efficiency in driving resistive, inductive, and capacitive loads.

Key Features

  • High-Side Switch: The VN5010AK operates as a high-side switch, allowing for the safe driving of high-current loads with a high voltage supply.
  • Load Current Capability: This device can handle a continuous load current up to 10A, making it suitable for a wide range of high-power applications.
  • Integrated Protections: It includes overcurrent, overtemperature, and overload protection features, ensuring the safety and longevity of the system.
  • Diagnostic Functions: The VN5010AK provides real-time diagnostic feedback through its status output, which can be used for fault detection and system monitoring.
  • Low Standby Current: It has a very low standby current which helps in reducing the overall power consumption when the device is not actively driving a load.

Applications

The VN5010AK is versatile and can be used in a variety of applications. Its robust design makes it particularly suitable for automotive environments where it can be used to control motors, lights, heaters, and other high-current loads. Additionally, it is well-suited for industrial purposes such as factory automation, process control, and other applications requiring high-side load driving capabilities.

Quality and Reliability

STMicroelectronics ensures that the VN5010AK meets the highest quality and reliability standards. The device is designed to withstand the harsh conditions of automotive and industrial environments, ensuring a reliable performance over a wide temperature range. With its advanced protection features, the VN5010AK not only protects itself but also the system it is part of, thereby reducing the risk of costly downtime and maintenance.

Whether you're designing an automotive system or an industrial control unit, the VN5010AK high-side driver offers a compact, efficient, and reliable solution for controlling high-power loads with precision and ease.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess