EN
  • EN
  • DE

VN5770AK-E

Part No VN5770AK-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description Quad smart power solid state relay for complete H bridge configurations | IC MOTOR DRIVER PAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose, Relays
Interface Logic
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On 160mOhm
Current - Output / Channel 8.5A
Supply Voltage (V) 4.5V ~ 36V
Load Voltage (V) 41V (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number VN5770
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1279509-VN5770AK-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5770AK-E CAD Model

Description

Introducing the VN5770AK-E High-Side Driver from STMicroelectronics

The VN5770AK-E is a state-of-the-art automotive-grade high-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. This robust device is specifically designed to drive automotive applications by controlling the power supply to vehicle peripherals. It is a part of STMicroelectronics' VIPower M0-7 H-Bridge family, known for its reliability and efficiency in high-power applications.

The VN5770AK-E is equipped with an array of features that make it an ideal choice for driving resistive, inductive, and capacitive loads. This includes applications like automotive lighting, heaters, and other similar components that require precise control. The device operates with a supply voltage ranging from 5.5V to 36V, catering to a wide variety of automotive power systems.

One of the key benefits of the VN5770AK-E is its built-in current sensing, which allows for real-time monitoring of the load current. This feature is crucial for implementing advanced diagnostic functions and ensuring the safety and longevity of the system. The device also includes protections against over-temperature, load dump voltage surges, and loss of ground or supply, providing a robust solution for automotive environments where electrical conditions can be unpredictable.

The VN5770AK-E comes in a compact and thermally efficient PowerSSO-36 package, which is designed to minimize the PCB footprint while maximizing thermal performance. Its design ensures that the device can handle high current loads while maintaining a low thermal resistance, which is critical for preventing overheating in confined automotive spaces.

For designers and engineers looking for a reliable and high-performance solution for their automotive high-side driving needs, the VN5770AK-E offers an excellent combination of features, protection, and efficiency. Its adherence to automotive quality standards, including qualification according to AEC-Q100, ensures that it meets the rigorous demands of the automotive industry.

With the VN5770AK-E, STMicroelectronics continues its tradition of delivering innovative and dependable products that drive the automotive industry forward, making it the go-to choice for modern automotive applications.

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess