EN
  • EN
  • DE

VN5E006ASPTR-E

Part No VN5E006ASPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-PowerSOIC (0.370", 9.40mm Width)
Case / Package 10-PowerSO
Family Name VN5E006
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19722-2, 497-19722-1, VN5E006ASPTR-E-ND, 497-19722-6
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938712-VN5E006ASPTR-E
Ultra Librarian 3D Model Ultra Librarian VN5E006ASPTR-E CAD Model

Description

Product Overview: VN5E006ASPTR-E from STMicroelectronics

The VN5E006ASPTR-E is a high-performance automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to deliver efficient power management and control within vehicular systems, making it an ideal choice for a wide range of automotive applications.

Key Features

  • High Switching Performance: The VN5E006ASPTR-E boasts exceptional switching performance, which is critical for reducing power losses and improving efficiency in high-frequency applications.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal voltage drop and power dissipation during operation, leading to better overall performance.
  • Thermal Management: This product comes with enhanced thermal characteristics that help in maintaining optimal performance even under high temperature conditions common in automotive environments.
  • High Current Capability: The device is capable of handling high currents, making it suitable for demanding applications that require robust power handling capabilities.

Applications

The VN5E006ASPTR-E is versatile and can be used in a variety of automotive systems, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Power Distribution Systems

Quality and Reliability

As an automotive-grade product, the VN5E006ASPTR-E meets stringent quality standards, including AEC-Q100 qualification. It is designed to withstand harsh automotive conditions and is built for longevity and reliability.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The VN5E006ASPTR-E is compliant with RoHS and other environmental regulations, ensuring that it meets global standards for environmental safety.

Conclusion

With its impressive electrical characteristics, robust design, and compliance with automotive and environmental standards, the VN5E006ASPTR-E from STMicroelectronics stands out as a superior choice for designers looking to enhance the performance and reliability of automotive power systems.

You May Also Be Interested in

Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7469 $52.4566
33+ $3.0744 $101.4552
51+ $2.9783 $151.8933
70+ $2.8823 $201.7610
90+ $2.7862 $250.7580
121+ $2.4980 $302.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess