EN
  • EN
  • DE

VN5E010AHTR-E

Part No VN5E010AHTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 120A Automotive 7-Pin(6+Tab) HPAK T/R / IC HIGH SIDE DRIVER 6-HPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 60A
Rds On (Typ) 10 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 6-HPAK
Win Source Part Number 036421-VN5E010AHTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VN5E010
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VN5E010AHTR-E CAD Model

Description

The VN5E010AHTR-E from STMicroelectronics is a high-efficiency, automotive-grade Power MOSFET designed to handle high-current loads in a variety of automotive applications. This robust component is part of ST's VIPower M0-5 series, which is specifically engineered to offer outstanding performance in harsh automotive environments.

Key Features

  • High Current Capability: With a continuous current rating of up to 25A, this Power MOSFET can drive substantial loads, making it suitable for automotive applications such as headlight control, fan control, and other high-current circuits.
  • Low On-Resistance: The VN5E010AHTR-E boasts a very low on-resistance (Rds(on)) of just 12 mOhms at 25A, which contributes to its high efficiency and low heat generation during operation.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the device includes an integrated thermal shutdown feature that protects it from overheating.
  • Overvoltage Clamp: An integrated clamp protects the device and the load from being damaged by overvoltage transients, which are common in automotive power systems.
  • Single Channel: This component controls one power channel, offering simplicity and precision in applications that require individual control over each load.
  • Surface-Mount Package: The VN5E010AHTR-E comes in a compact, surface-mount package (HSSOP10), which is ideal for modern, space-constrained automotive electronic assemblies.

Applications

The VN5E010AHTR-E is designed for a wide range of applications within the automotive sector, including but not limited to:

  • Lamp control (headlights, fog lights, brake lights)
  • Motor control (window lifters, windshield wipers, fans, pumps)
  • General-purpose high-current switching

Quality and Reliability

As an automotive-grade product, the VN5E010AHTR-E meets stringent quality standards, including AEC-Q100 qualification. It is manufactured by STMicroelectronics, a leader in the semiconductor industry, ensuring high reliability and performance for critical automotive systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8442 $61.5072
37+ $3.1543 $116.7091
57+ $3.0557 $174.1749
79+ $2.9572 $233.6188
102+ $2.8585 $291.5670
136+ $2.5629 $348.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess