Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 60A
Rds On (Typ) 10 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 6-HPAK
Win Source Part Number 1117347-VN5E010MHTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5E010MHTR-E CAD Model

Description

The VN5E010MHTR-E from STMicroelectronics is a high-efficiency, automotive-grade Power MOSFET, designed to deliver outstanding performance in a wide range of automotive applications. This robust component is part of ST's VIPower M0-5 Enhanced series and is specifically engineered to meet the stringent requirements of the automotive industry, including load dump protection and compliance with ISO 7637-2 and ISO 16750-2 standards.

Key Features

  • High-Side Switch: The VN5E010MHTR-E operates as a single channel high-side driver, allowing for direct control of the load.
  • Current Rating: With a continuous current rating of 25A, this Power MOSFET can handle significant power loads, making it ideal for automotive applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of this device ensures efficient operation with minimal power loss, contributing to the overall efficiency of the system.
  • Protection Features: It includes over-temperature protection, overload protection, and active clamp to safeguard the device and the system it is a part of.
  • Diagnostic Functions: Integrated diagnostic functions provide feedback on the status of the device, enabling system monitoring and fault detection.
  • Temperature Range: The VN5E010MHTR-E is designed to operate over a wide temperature range, from -40°C to 150°C, accommodating the thermal extremes of automotive environments.
  • Package: Housed in a compact and rugged HSSOP24 package, it is designed for space-constrained applications while providing excellent thermal performance.

Applications

The VN5E010MHTR-E is suitable for a variety of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Intelligent power distribution

Overall, the VN5E010MHTR-E is an exceptional choice for automotive manufacturers and suppliers looking for a reliable, high-performance power switch with advanced protection and diagnostic features.

You May Also Be Interested in

Infineon Technologies
IC SWITCH HI SIDE D2PAK
Lowest to $4.8367
ECAD model for IR3311STRL
Infineon Technologies
LOW EMI CURRENT SENSE HIGH SIDE SWITCH
Need more? Email Us
ECAD model for IR3315SPBF
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Infineon Technologies
IC SWITCH IPS 1CH LOW SIDE D2PAK / INTELLIGENT POWER LOW SIDE Limit Switch
Lowest to $30.1202
ECAD model for IPS1031STRRPBF
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Infineon Technologies
IC SWITCH IPS 1CH HI SIDE D2PAK
Lowest to $4.0497
ECAD model for IPS7091STRLPBF
Infineon Technologies
IC DRIVER LO SIDE 50V TO-220AB
Need more? Email Us
ECAD model for IRSF3031
Infineon Technologies
IC MOSFET HS PWR SW 5A 8-SOIC
Need more? Email Us
ECAD model for IPS521G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK-5
Need more? Email Us
ECAD model for IPS521STRL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0683 $50.6830
25+ $4.1586 $103.9650
38+ $4.0286 $153.0868
52+ $3.8987 $202.7324
67+ $3.7687 $252.5029
89+ $3.3789 $300.7221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention