EN
  • EN
  • DE

VN5E025AJTR

Part No VN5E025AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SSOP12
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 757955-VN5E025AJTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5E025AJTR CAD Model

Description

The VN5E025AJTR from STMicroelectronics is a sophisticated high-side driver, encapsulated in a robust and compact surface-mount package. This high-performance device is designed to drive automotive loads with advanced control and diagnostic features. Its robust design is tailored to meet the rigorous standards of the automotive industry, ensuring reliability and efficiency in a variety of applications.

Key Features

  • High-Side Switch: The VN5E025AJTR operates as a high-side switch, providing power to loads with a positive supply.
  • Current Limitation: It offers an active current limitation to protect the device from overload conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature safeguards the device from overheating, enhancing its longevity and reliability.
  • Integrated Diagnostics: The device includes diagnostic capabilities for feedback on the status of the load and the driver itself.
  • Single Channel: It is a single-channel driver, making it suitable for controlling individual loads with precision.
  • Low Standby Current: With a focus on energy efficiency, the VN5E025AJTR features a low standby current, reducing power consumption when not actively driving a load.

Applications

The VN5E025AJTR is ideal for a wide range of applications within the automotive sector. It can be used for controlling various types of loads such as lamps, motors, and other resistive, inductive, or capacitive loads. With its robust design and diagnostic features, it is particularly well-suited for environments where reliability and performance are critical.

Package and Quality

Housed in a PowerSSO-16 package, the VN5E025AJTR is designed for surface-mount technology (SMT), allowing for efficient assembly and compact circuit design. The device is compliant with the AEC-Q100 standard, which is a key requirement for automotive-grade components, ensuring that it can withstand the harsh conditions typical of automotive environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8669 $57.8739
67+ $1.7466 $117.0222
103+ $1.6863 $173.6889
148+ $1.5659 $231.7532
192+ $1.5057 $289.0944
240+ $1.4455 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess