The LTM4630EV#PBF is a high-performance dual 18A or single 36A step-down DC/DC μModule (micromodule) regulator from Linear Technology that combines top-notch power management capabilities with a compact, efficient design. This innovative product is designed to meet the rigorous power supply requirements of precision-sensitive applications in the telecommunications, data communications, computing, and industrial markets.
Key Features
- High Efficiency: With its advanced design, the LTM4630EV#PBF achieves high efficiency, which helps to minimize heat generation and improve system performance.
- Dual or Single Output: This μModule can be configured to provide either two 18A outputs or a single 36A output, offering flexibility for various design needs.
- Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 15V, making it versatile for different power environments.
- Fast Transient Response: The regulator's fast transient response ensures stable operation during rapid load changes, which is crucial for high-performance applications.
- Integrated Components: It includes integrated switching controllers, power FETs, inductors, and support components, which simplifies design and reduces external component count.
Applications
- Datacom and Telecom Systems
- Networking and Servers
- Industrial Equipment
- Medical Equipment
Product Specifications
Parameter
Value
Output Current
Dual 18A or Single 36A
Input Voltage Range
4.5V to 15V
Operating Temperature Range
-40°C to 125°C
Package
LGA
With its robust design and powerful specifications, the LTM4630EV#PBF stands out as a reliable solution for managing power in complex electronic systems. Its ability to deliver high currents with precision and efficiency makes it an essential component for designers looking to optimize their power architecture.